IC FLASH 64MBIT PARALLEL 48TFBGA Product overview: SST38VF6401-90-5I-B3
Manufacturer: Microchip Technology
Win Source Part Number: 030921-SST38VF6401-9
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 64Mb (4M x 16)
Access Time: 90ns
Family Name: SST38VF6401
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TFBGA (6x8)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): S29PL064J60BAW12-E1;
Introduction Date: August 05, 2000
ECCN: 3A991.b.1.a
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
FLASH Memory IC 64Mb (4M x 16) Parallel 90ns 48-TFBGA (6x8)
IC FLASH 64MBIT PARALLEL 48TFBGA
FLASH Memory IC 64Mbit Parallel 90 ns 48-TFBGA (6x8)
IC FLASH 64MBIT PARALLEL 48TFBGA
IC FLASH 64MBIT PARALLEL 48TFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SST38VF6401-90-5I-B3KE | 030921-SST38VF6401-90-5I-B3KE | SST38VF6401-90-5I-B3KE-ND | SST38VF6401-90-5I-B3KE | SST38VF6401-90-5I-B3KE | SST38VF6401-90-5I-B3KE | SST38VF6401-90-5I-B3KE |
| Product Name | Memory IC and Storage Component | Memory - Flash - SST38VF6401-90-5I-B3KE | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Access Time | 90 ns | 90 ns | 90 ns | 90 ns | 90 ns | ||
| Endurance | 100000 Write/Erase Cycles | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits |