Microchip Technology, Inc. Integrated Circuits (ICs) - Memory SST38VF6401-90-5C-EKE-T

Description
Win Source Part Number: 1254402-SST38VF6401- 90-5C-EKE-T Category: Integrated Circuits (ICs)>Memory Series: SST38 Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 64Mb (4M x 16) Access Time: 90 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 10µs Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST38VF6401
Request a Quote Datasheet
Description
Win Source Part Number: 1254402-SST38VF6401- 90-5C-EKE-T Category: Integrated Circuits (ICs)>Memory Series: SST38 Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 64Mb (4M x 16) Access Time: 90 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 10µs Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST38VF6401
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254402-SST38VF6401-90-5C-EKE-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254402-SST38VF6401-90-5C-EKE-T
Integrated Circuits (ICs) - Memory 1254402-SST38VF6401-90-5C-EKE-T
Win Source Part Number: 1254402-SST38VF6401- 90-5C-EKE-T Category: Integrated Circuits (ICs)>Memory Series: SST38 Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 64Mb (4M x 16) Access Time: 90 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 10µs Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST38VF6401

Win Source Part Number: 1254402-SST38VF6401-90-5C-EKE-T
Category: Integrated Circuits (ICs)>Memory
Series: SST38
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 90 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 48-TSOP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 10µs
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST38VF6401

Buy Now Datasheet
Memory IC and Storage Component - 774-SST38VF6401-90-5C-EKE-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST38VF6401-90-5C-EKE-T
Memory IC and Storage Component 774-SST38VF6401-90-5C-EKE-T
IC FLASH 64MBIT PARALLEL 48TSOP Product overview: SST38VF6401-90-5C-EK E-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST38VF6401-90-5 C-EKE-T can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT PARALLEL 48TSOP Product overview: SST38VF6401-90-5C-EKE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST38VF6401-90-5C-EKE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST38VF6401-90-5C-EKE-T-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 64Mb (4M x 16) Parallel 90ns 48-TSOP

FLASH Memory IC 64Mb (4M x 16) Parallel 90ns 48-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST38VF6401-90-5C-EKE-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST38VF6401-90-5C-EKE-T
Integrated Circuits (ICs) - Memory - Memory SST38VF6401-90-5C-EKE-T
IC FLASH 64MBIT PARALLEL 48TSOP

IC FLASH 64MBIT PARALLEL 48TSOP

Supplier's Site
FLASH Memory IC 64Mbit Parallel 90 ns 48-TSOP

FLASH Memory IC 64Mbit Parallel 90 ns 48-TSOP

Buy Now Datasheet
IC FLASH 64MBIT PARALLEL 48TSOP

IC FLASH 64MBIT PARALLEL 48TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1254402-SST38VF6401-90-5C-EKE-T 774-SST38VF6401-90-5C-EKE-T SST38VF6401-90-5C-EKE-T-ND SST38VF6401-90-5C-EKE-T SST38VF6401-90-5C-EKE-T SST38VF6401-90-5C-EKE-T
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash Flash Flash; Non-Volatile Flash; FLASH Flash; Flash
Access Time 90 ns 90 ns 90 ns 90 ns
Cycle Time 10000 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 2.7V ~ 3.6V 0degC ~ 70degC (TA) 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 774-JBP28S42MJ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category PROM
Access Time 70 ns
Operating Temperature -55 C (-67 F)
View Details
4 suppliers
Memory - 71256L25YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details