Microchip Technology, Inc. Memory SST38VF6401-90-5C-B3KE

Description
FLASH Memory IC 64Mb (4M x 16) Parallel 90ns 48-TFBGA
Request a Quote Datasheet
Description
FLASH Memory IC 64Mb (4M x 16) Parallel 90ns 48-TFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST38VF6401-90-5C-B3KE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 64Mb (4M x 16) Parallel 90ns 48-TFBGA

FLASH Memory IC 64Mb (4M x 16) Parallel 90ns 48-TFBGA

Buy Now Datasheet
Memory IC and Storage Component - 774-SST38VF6401-90-5C-B3KE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST38VF6401-90-5C-B3KE
Memory IC and Storage Component 774-SST38VF6401-90-5C-B3KE
IC FLASH 64MBIT PARALLEL 48TFBGA Product overview: SST38VF6401-90-5C-B3 KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST38VF6401-90-5 C-B3KE can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT PARALLEL 48TFBGA Product overview: SST38VF6401-90-5C-B3KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST38VF6401-90-5C-B3KE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - SST38VF6401-90-5C-B3KE - 763426-SST38VF6401-90-5C-B3KE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST38VF6401-90-5C-B3KE
763426-SST38VF6401-90-5C-B3KE
Memory - Flash - SST38VF6401-90-5C-B3KE 763426-SST38VF6401-90-5C-B3KE
Manufacturer: Microchip Technology Win Source Part Number: 763426-SST38VF6401-9 0-5C-B3KE Series: SST38 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 48-TFBGA Mounting: SMD Technology: FLASH Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 64Mb (4M x 16) Access Time: 90ns Family Name: SST38VF6401 Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 10μs Memory Interface: Parallel Manufacturer Package: 48-TFBGA Alternative Parts (Cross-Reference): M29W064FB6AZA6E; M29W064FT6AZA6E; M29W064FT6AZA6F; ; Introduction Date: August 05, 2000 ECCN: 3A991.b.1.a Country of Origin: Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 763426-SST38VF6401-90-5C-B3KE
Series: SST38
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 48-TFBGA
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 90ns
Family Name: SST38VF6401
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 10μs
Memory Interface: Parallel
Manufacturer Package: 48-TFBGA
Alternative Parts (Cross-Reference): M29W064FB6AZA6E; M29W064FT6AZA6E; M29W064FT6AZA6F; ;
Introduction Date: August 05, 2000
ECCN: 3A991.b.1.a
Country of Origin: Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST38VF6401-90-5C-B3KE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST38VF6401-90-5C-B3KE
Integrated Circuits (ICs) - Memory - Memory SST38VF6401-90-5C-B3KE
IC FLASH 64MBIT PARALLEL 48TFBGA

IC FLASH 64MBIT PARALLEL 48TFBGA

Supplier's Site
FLASH Memory IC 64Mbit Parallel 90 ns 48-TFBGA

FLASH Memory IC 64Mbit Parallel 90 ns 48-TFBGA

Buy Now Datasheet
IC FLASH 64MBIT PARALLEL 48TFBGA

IC FLASH 64MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST38VF6401-90-5C-B3KE-ND 774-SST38VF6401-90-5C-B3KE 763426-SST38VF6401-90-5C-B3KE SST38VF6401-90-5C-B3KE SST38VF6401-90-5C-B3KE SST38VF6401-90-5C-B3KE
Product Name Memory Memory IC and Storage Component Memory - Flash - SST38VF6401-90-5C-B3KE Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type 48-TFBGA BGA; 48-TFBGA
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 2.7 V ~ 3.6 V Surface Mount 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S25FL132K0XNFIQ11Z - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details
SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details