Microchip Technology, Inc. Memory - Flash - SST38VF6401-90-4I-EKE SST38VF6401-90-4I-EKE

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096362-SST38VF6401- 90-4I-EKE Mounting: SMD (SMT) Categories: Flash Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096362-SST38VF6401- 90-4I-EKE Mounting: SMD (SMT) Categories: Flash Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST38VF6401-90-4I-EKE - 1096362-SST38VF6401-90-4I-EKE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST38VF6401-90-4I-EKE
1096362-SST38VF6401-90-4I-EKE
Memory - Flash - SST38VF6401-90-4I-EKE 1096362-SST38VF6401-90-4I-EKE
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096362-SST38VF6401- 90-4I-EKE Mounting: SMD (SMT) Categories: Flash Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096362-SST38VF6401-90-4I-EKE
Mounting: SMD (SMT)
Categories: Flash
Case / Package: TSOP
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
3.6 V Memory IC and Storage Component - 774-SST38VF6401-90-4I-EKE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6 V Memory IC and Storage Component
774-SST38VF6401-90-4I-EKE
3.6 V Memory IC and Storage Component 774-SST38VF6401-90-4I-EKE
Parallel Flash, 2.7 - 3.6 V, 64 Mbit, x16, 90 ns, -40°C to +85°C, TSOP-48, RoHS Product overview: SST38VF6401-90-4I-EK E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6 V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.6 V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST38VF6401-90-4 I-EKE can be used for catalog matching and distributor lookup.

Parallel Flash, 2.7 - 3.6 V, 64 Mbit, x16, 90 ns, -40°C to +85°C, TSOP-48, RoHS Product overview: SST38VF6401-90-4I-EKE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6 V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.6 V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST38VF6401-90-4I-EKE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1096362-SST38VF6401-90-4I-EKE 774-SST38VF6401-90-4I-EKE
Product Name Memory - Flash - SST38VF6401-90-4I-EKE 3.6 V Memory IC and Storage Component
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - QMP29GL512P11FFI020 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 512000 kbits
View Details
2 suppliers