Microchip Technology, Inc. 64-Mbit (x16) Radiation Tolerant Flash SST38LF6401RT

Description
The SST38VF6401RT is a 4M x16, Radiation Tolerant device manufactured with Microchip’s proprietary, high-performance CMOS Super-Flash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. This process achieves an unbiased 100Krad of radiation tolerance. The SST38VF6401RT writes (Program or Erase) with a 3.0 to 3.6V power supply and conforms to JEDEC standard pinouts and command sets for x16 flash memories. Additional Features Main Characteristics Organized as 4M x16 Superior Reliability : Endurance: up to 10,000 Cycles minimum / Greater than 100 years Data Retention Low Power Consumption (typical values at 5 MHz) : Active Current: 4 mA (typical) / Standby Current: 3 µA (typical) / Auto Low Power Mode: 3 µA (typical) Security-ID Feature : 256 Word, user One-Time-Programmabl e / 128-bit Unique ID Protection and Security Features : Hardware Boot Block Protection/WP# Input Pin,Uniform (32 KWord) and Non-Uniform (8 KWord) options available / User-controlled individual block (32 KWord) protection,using software only methods / Password protection Hardware Reset Pin (RST#) Fast Read and Page Read Access Times: 90 ns Read access time / 25 ns Page Read access times / 4-Word Page Read buffer Latched Address and Data Fast Erase Times: Sector-Erase Time: 18 ms (typical) / Block-Erase Time: 18 ms (typical) / Chip-Erase Time: 40 ms (typical) Erase-Suspend/-Resum e Capabilities Fast Word and Write-Buffer ProgrammingTimes: Word-Program Time: 7 µs (typical) / Write Buffer Programming Time: 1.75 µs Word(typical) / 16-Word Write Buffer Automatic Write Timing : Internal VPP Generation End-of-Write Detection : Toggle Bits / Data# Polling / RY/BY# Output CMOS I/O Compatibility JEDEC Standard: Flash EEPROM Pinouts and command sets CFI Compliant Voltage Single Voltage Read and Write Operations 3.0-3.6V Radiation Performances No Single Event Latch-up Below a LET Threshold of 78 MeV.cm2 /mg @125°C SEU Rate < 1 x 10-16 upsets/bit-day SEFI Threshold > 60 MeV.cm2 /mg (LET) Total ionizing dose of 50kRad (Biased) / 100kRad (Unbiased) Packages 48-lead TSOP 48-lead Ceramic dual flat pack
Datasheet
Description
The SST38VF6401RT is a 4M x16, Radiation Tolerant device manufactured with Microchip’s proprietary, high-performance CMOS Super-Flash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. This process achieves an unbiased 100Krad of radiation tolerance. The SST38VF6401RT writes (Program or Erase) with a 3.0 to 3.6V power supply and conforms to JEDEC standard pinouts and command sets for x16 flash memories. Additional Features Main Characteristics Organized as 4M x16 Superior Reliability : Endurance: up to 10,000 Cycles minimum / Greater than 100 years Data Retention Low Power Consumption (typical values at 5 MHz) : Active Current: 4 mA (typical) / Standby Current: 3 µA (typical) / Auto Low Power Mode: 3 µA (typical) Security-ID Feature : 256 Word, user One-Time-Programmabl e / 128-bit Unique ID Protection and Security Features : Hardware Boot Block Protection/WP# Input Pin,Uniform (32 KWord) and Non-Uniform (8 KWord) options available / User-controlled individual block (32 KWord) protection,using software only methods / Password protection Hardware Reset Pin (RST#) Fast Read and Page Read Access Times: 90 ns Read access time / 25 ns Page Read access times / 4-Word Page Read buffer Latched Address and Data Fast Erase Times: Sector-Erase Time: 18 ms (typical) / Block-Erase Time: 18 ms (typical) / Chip-Erase Time: 40 ms (typical) Erase-Suspend/-Resum e Capabilities Fast Word and Write-Buffer ProgrammingTimes: Word-Program Time: 7 µs (typical) / Write Buffer Programming Time: 1.75 µs Word(typical) / 16-Word Write Buffer Automatic Write Timing : Internal VPP Generation End-of-Write Detection : Toggle Bits / Data# Polling / RY/BY# Output CMOS I/O Compatibility JEDEC Standard: Flash EEPROM Pinouts and command sets CFI Compliant Voltage Single Voltage Read and Write Operations 3.0-3.6V Radiation Performances No Single Event Latch-up Below a LET Threshold of 78 MeV.cm2 /mg @125°C SEU Rate < 1 x 10-16 upsets/bit-day SEFI Threshold > 60 MeV.cm2 /mg (LET) Total ionizing dose of 50kRad (Biased) / 100kRad (Unbiased) Packages 48-lead TSOP 48-lead Ceramic dual flat pack
Datasheet

Suppliers

Company
Product
Description
Supplier Links
64-Mbit (x16) Radiation Tolerant Flash - SST38LF6401RT - Microchip Technology, Inc.
Chandler, AZ, United States
64-Mbit (x16) Radiation Tolerant Flash
SST38LF6401RT
64-Mbit (x16) Radiation Tolerant Flash SST38LF6401RT
The SST38VF6401RT is a 4M x16, Radiation Tolerant device manufactured with Microchip’s proprietary, high-performance CMOS Super-Flash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. This process achieves an unbiased 100Krad of radiation tolerance. The SST38VF6401RT writes (Program or Erase) with a 3.0 to 3.6V power supply and conforms to JEDEC standard pinouts and command sets for x16 flash memories. Additional Features Main Characteristics Organized as 4M x16 Superior Reliability : Endurance: up to 10,000 Cycles minimum / Greater than 100 years Data Retention Low Power Consumption (typical values at 5 MHz) : Active Current: 4 mA (typical) / Standby Current: 3 µA (typical) / Auto Low Power Mode: 3 µA (typical) Security-ID Feature : 256 Word, user One-Time-Programmabl e / 128-bit Unique ID Protection and Security Features : Hardware Boot Block Protection/WP# Input Pin,Uniform (32 KWord) and Non-Uniform (8 KWord) options available / User-controlled individual block (32 KWord) protection,using software only methods / Password protection Hardware Reset Pin (RST#) Fast Read and Page Read Access Times: 90 ns Read access time / 25 ns Page Read access times / 4-Word Page Read buffer Latched Address and Data Fast Erase Times: Sector-Erase Time: 18 ms (typical) / Block-Erase Time: 18 ms (typical) / Chip-Erase Time: 40 ms (typical) Erase-Suspend/-Resum e Capabilities Fast Word and Write-Buffer ProgrammingTimes: Word-Program Time: 7 µs (typical) / Write Buffer Programming Time: 1.75 µs Word(typical) / 16-Word Write Buffer Automatic Write Timing : Internal VPP Generation End-of-Write Detection : Toggle Bits / Data# Polling / RY/BY# Output CMOS I/O Compatibility JEDEC Standard: Flash EEPROM Pinouts and command sets CFI Compliant Voltage Single Voltage Read and Write Operations 3.0-3.6V Radiation Performances No Single Event Latch-up Below a LET Threshold of 78 MeV.cm2 /mg @125°C SEU Rate < 1 x 10-16 upsets/bit-day SEFI Threshold > 60 MeV.cm2 /mg (LET) Total ionizing dose of 50kRad (Biased) / 100kRad (Unbiased) Packages 48-lead TSOP 48-lead Ceramic dual flat pack

The SST38VF6401RT is a 4M x16, Radiation Tolerant device manufactured with Microchip’s proprietary, high-performance CMOS Super-Flash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. This process achieves an unbiased 100Krad of radiation tolerance. The SST38VF6401RT writes (Program or Erase) with a 3.0 to 3.6V power supply and conforms to JEDEC standard pinouts and command sets for x16 flash memories.

Additional Features

  • Main Characteristics
    • Organized as 4M x16
    • Superior Reliability : Endurance: up to 10,000 Cycles minimum / Greater than 100 years Data Retention
    • Low Power Consumption (typical values at 5 MHz) : Active Current: 4 mA (typical) / Standby Current: 3 µA (typical) / Auto Low Power Mode: 3 µA (typical)
    • Security-ID Feature : 256 Word, user One-Time-Programmable / 128-bit Unique ID
    • Protection and Security Features : Hardware Boot Block Protection/WP# Input Pin,Uniform (32 KWord) and Non-Uniform (8 KWord) options available / User-controlled individual block (32 KWord) protection,using software only methods / Password protection
    • Hardware Reset Pin (RST#)
    • Fast Read and Page Read Access Times: 90 ns Read access time / 25 ns Page Read access times / 4-Word Page Read buffer
    • Latched Address and Data
    • Fast Erase Times: Sector-Erase Time: 18 ms (typical) / Block-Erase Time: 18 ms (typical) / Chip-Erase Time: 40 ms (typical)
    • Erase-Suspend/-Resume Capabilities
    • Fast Word and Write-Buffer ProgrammingTimes: Word-Program Time: 7 µs (typical) / Write Buffer Programming Time: 1.75 µs Word(typical) / 16-Word Write Buffer
    • Automatic Write Timing : Internal VPP Generation
    • End-of-Write Detection : Toggle Bits / Data# Polling / RY/BY# Output
    • CMOS I/O Compatibility
    • JEDEC Standard: Flash EEPROM Pinouts and command sets
    • CFI Compliant
  • Voltage
    • Single Voltage Read and Write Operations 3.0-3.6V
  • Radiation Performances
    • No Single Event Latch-up Below a LET Threshold of 78 MeV.cm2 /mg @125°C
    • SEU Rate < 1 x 10-16 upsets/bit-day
    • SEFI Threshold > 60 MeV.cm2 /mg (LET)
    • Total ionizing dose of 50kRad (Biased) / 100kRad (Unbiased)
  • Packages
    • 48-lead TSOP
    • 48-lead Ceramic dual flat pack
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number SST38LF6401RT
Product Name 64-Mbit (x16) Radiation Tolerant Flash
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - JM38510/23102BFA - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - A2C00045089 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers