Microchip Technology, Inc. Integrated Circuits(ICs) SST29VF040-70-4C-NHE

Description
Manufacturer: Microchip Technology Win Source Part Number: 193371-SST29VF040-70 -4C-NHE Category: Integrated Circuits(ICs) Family: Memory Family Name: SST29VF040 Alternative Parts (Cross-Reference): SST39SF040-45-4I-NHE -T; SST39SF040-45-4C-NHE ; SST39SF040-70-4I-NH; Introduction Date: August 05, 2000 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 193371-SST29VF040-70 -4C-NHE Category: Integrated Circuits(ICs) Family: Memory Family Name: SST29VF040 Alternative Parts (Cross-Reference): SST39SF040-45-4I-NHE -T; SST39SF040-45-4C-NHE ; SST39SF040-70-4I-NH; Introduction Date: August 05, 2000 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 193371-SST29VF040-70-4C-NHE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
193371-SST29VF040-70-4C-NHE
Integrated Circuits(ICs) 193371-SST29VF040-70-4C-NHE
Manufacturer: Microchip Technology Win Source Part Number: 193371-SST29VF040-70 -4C-NHE Category: Integrated Circuits(ICs) Family: Memory Family Name: SST29VF040 Alternative Parts (Cross-Reference): SST39SF040-45-4I-NHE -T; SST39SF040-45-4C-NHE ; SST39SF040-70-4I-NH; Introduction Date: August 05, 2000 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 193371-SST29VF040-70-4C-NHE
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: SST29VF040
Alternative Parts (Cross-Reference): SST39SF040-45-4I-NHE-T; SST39SF040-45-4C-NHE; SST39SF040-70-4I-NH;
Introduction Date: August 05, 2000
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-SST29VF040-70-4C-NHE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST29VF040-70-4C-NHE
Memory IC and Storage Component 774-SST29VF040-70-4C-NHE
IC FLASH Product overview: SST29VF040-70-4C-NHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST29VF040-70-4C -NHE can be used for catalog matching and distributor lookup.

IC FLASH Product overview: SST29VF040-70-4C-NHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST29VF040-70-4C-NHE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 193371-SST29VF040-70-4C-NHE 774-SST29VF040-70-4C-NHE
Product Name Integrated Circuits(ICs) Memory IC and Storage Component
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - AM29DL800BT-90FC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 90 ns
Density 8000000 kbits
View Details
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details