Win Source Part Number: 1254485-SST26WF064CT
Category: Integrated Circuits (ICs)>Memory
Series: SST26 SQI®
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8)
Voltage - Supply: 1.65V ~ 1.95V
Package / Case: 24-TBGA
Supplier Device Package: 24-TBGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Other Names: SST26WF064CT-104I/TD
Base Product Number: SST26WF064
IC FLASH 64MBIT SPI/QUAD 24TBGA Product overview: SST26WF064CT-104I/TD
FLASH Memory IC 64Mb (8M x 8) SPI - Quad I/O 104MHz 24-TBGA (6x8)
FLASH Memory IC 64Mb (8M x 8) SPI - Quad I/O 104MHz 24-TBGA (6x8)
IC FLASH 64MBIT SPI/QUAD 24TBGA
FLASH Memory IC 64Mbit SPI - Quad I/O 104 MHz 24-TBGA (6x8)
IC FLASH 64MBIT SPI/QUAD 24TBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1254485-SST26WF064CT-104I/TD | 774-SST26WF064CT-104I/TD | SST26WF064CT-104I/TDTR-ND | SST26WF064CT-104I/TD | SST26WF064CT-104I/TD | SST26WF064CT-104I/TD |
| Product Name | Integrated Circuits (ICs) - Memory | Quad Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Cycle Time | 1.50E6 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 1.65V ~ 1.95V | 1.65 | 1.65V ~ 1.95V | Surface Mount | 1.65V ~ 1.95V | |
| Access Time | 8 ns |