Microchip Technology, Inc. Quad Memory IC and Storage Component SST26WF064CT-104I/SM

Description
IC FLASH 64MBIT SPI/QUAD 8SOIJ Product overview: SST26WF064CT-104I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26WF064CT-104 I/SM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 64MBIT SPI/QUAD 8SOIJ Product overview: SST26WF064CT-104I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26WF064CT-104 I/SM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Memory IC and Storage Component - 774-SST26WF064CT-104I/SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-SST26WF064CT-104I/SM
Quad Memory IC and Storage Component 774-SST26WF064CT-104I/SM
IC FLASH 64MBIT SPI/QUAD 8SOIJ Product overview: SST26WF064CT-104I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26WF064CT-104 I/SM can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT SPI/QUAD 8SOIJ Product overview: SST26WF064CT-104I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26WF064CT-104I/SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST26WF064CT-104I/SMTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 64Mb (8M x 8) SPI - Quad I/O 104MHz 8-SOIJ

FLASH Memory IC 64Mb (8M x 8) SPI - Quad I/O 104MHz 8-SOIJ

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1254484-SST26WF064CT-104I/SM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254484-SST26WF064CT-104I/SM
Integrated Circuits (ICs) - Memory 1254484-SST26WF064CT-104I/SM
Win Source Part Number: 1254484-SST26WF064CT -104I/SM Category: Integrated Circuits (ICs)>Memory Series: SST26 SQI® Package: Tape & Reel Standard Package: 2,100 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Voltage - Supply: 1.65V ~ 1.95V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIJ Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 1.5ms Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Other Names: SST26WF064CT-104I/SM CT,SST26WF064CT-104I /SMDKR,SST26WF064CT- 104I/SMTR Base Product Number: SST26WF064

Win Source Part Number: 1254484-SST26WF064CT-104I/SM
Category: Integrated Circuits (ICs)>Memory
Series: SST26 SQI®
Package: Tape & Reel
Standard Package: 2,100
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8)
Voltage - Supply: 1.65V ~ 1.95V
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOIJ
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Other Names: SST26WF064CT-104I/SMCT,SST26WF064CT-104I/SMDKR,SST26WF064CT-104I/SMTR
Base Product Number: SST26WF064

Buy Now Datasheet
IC FLASH 64MBIT SPI/QUAD 8SOIJ

IC FLASH 64MBIT SPI/QUAD 8SOIJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST26WF064CT-104I/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST26WF064CT-104I/SM
Integrated Circuits (ICs) - Memory - Memory SST26WF064CT-104I/SM
IC FLASH 64MBIT SPI/QUAD 8SOIJ

IC FLASH 64MBIT SPI/QUAD 8SOIJ

Supplier's Site
Memory - SST26WF064CT-104I/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 64Mbit SPI - Quad I/O 104 MHz 8-SOIJ

FLASH Memory IC 64Mbit SPI - Quad I/O 104 MHz 8-SOIJ

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-SST26WF064CT-104I/SM SST26WF064CT-104I/SMTR-ND 1254484-SST26WF064CT-104I/SM SST26WF064CT-104I/SM SST26WF064CT-104I/SM SST26WF064CT-104I/SM
Product Name Quad Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; FLASH
Cycle Time 1.50E6 ns 1.50E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad Memory IC and Storage Component - 774-S25FL064LABBHB023 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
View Details
5 suppliers
Memory - S25FL064P0XBHIS30A - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details
Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details