FLASH Memory IC 64Mb (8M x 8) SPI - Quad I/O 104MHz 8-SOIJ
Win Source Part Number: 1371535-SST26WF064C-
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: SST26 SQI®
Package: Tube
Product Status: Active
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOIJ
Base Product Number: SST26WF064
Technology: FLASH
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: 3A991B1A
Voltage - Supply: 1.65V ~ 1.95V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 64Mbit
Memory Organization: 8M x 8
Memory Interface: SPI - Quad I/O
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 1.5ms
IC FLASH 64MBIT SPI/QUAD 8SOIJ Product overview: SST26WF064C-104I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26WF064C-104I
FLASH Memory IC 64Mbit SPI - Quad I/O 104 MHz 8-SOIJ
NOR FLASH MEMORY 64MBIT, 104MHZ, SOIJ-8; Flash Memory Type:Serial NOR; Memory Size:64Mbit; Flash Memory Configuration:8M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIJ; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:- RoHS Compliant: Yes
IC FLASH 64MBIT SPI/QUAD 8SOIJ
IC FLASH 64MBIT SPI/QUAD 8SOIJ
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | SST26WF064C-104I/SM-ND | 1371535-SST26WF064C-104I/SM | 774-SST26WF064C-104I/SM | SST26WF064C-104I/SM | 28AC3228 | SST26WF064C-104I/SM | SST26WF064C-104I/SM |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Quad Memory IC and Storage Component | Memory | Nor Flash Memory 64Mbit, 104Mhz, Soij-8; Flash Memory Type Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | ||
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC | SOIC; Tube | SOIC; 8-SOIC (0.209\", 5.30mm Width) | SOIJ | ||
| Supply Voltage | 1.65V ~ 1.95V | 1.65V ~ 1.95V | 1.65V ~ 1.95V | 1.65V ~ 1.95V | Surface Mount |