Win Source Part Number: 1001386-SST26WF040BT
Category: Integrated Circuits (ICs)>Memory
Series: SST26 SQI®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Voltage - Supply: 1.65V ~ 1.95V
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-USON (2x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Other Names: SST26WF040BT-104I/NP
Base Product Number: SST26WF040
IC FLASH 4MBIT SPI/QUAD 8USON Product overview: SST26WF040BT-104I/NP
FLASH Memory IC 4Mb (512K x 8) SPI - Quad I/O 104MHz 8-USON (2x3)
FLASH Memory IC 4Mb (512K x 8) SPI - Quad I/O 104MHz 8-USON (2x3)
FLASH Memory IC 4Mb (512K x 8) SPI - Quad I/O 104MHz 8-USON (2x3)
CMOS FLASH, 4MBIT, 104MHZ, USON-8; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:-; IC Interface Type:SPI, SDI, SQI; Memory Case Style:USON; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:-; RoHS Compliant: Yes
FLASH Memory IC 4Mbit SPI - Quad I/O 104 MHz 8-USON (2x3)
IC FLASH 4MBIT SPI/QUAD 8USON
IC FLASH 4MBIT SPI/QUAD 8USON
IC FLASH 4MBIT SPI/QUAD 8USON
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1001386-SST26WF040BT-104I/NP | 774-SST26WF040BT-104I/NP | SST26WF040BT-104I/NPTR-ND | 72Y2009 | SST26WF040BT-104I/NP | SST26WF040BT-104I/NP | SST26WF040BT-104I/NP | SST26WF040BT-104I/NP |
| Product Name | Integrated Circuits (ICs) - Memory | Quad Memory IC and Storage Component | Memory | Cmos Flash, 4Mbit, 104Mhz, Uson-8; Flash Memory Type Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Cycle Time | 1.50E6 ns | 1.50E6 ns | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Supply Voltage | 1.65V ~ 1.95V | 1.65 | 1.65V ~ 1.95V | 1.65V ~ 1.95V | Surface Mount | 1.65V ~ 1.95V | ||
| Access Time | 8 ns |