Microchip Technology, Inc. Memory SST26WF040B-104I/SN

Description
FLASH Memory IC 4Mb (512K x 8) SPI - Quad I/O 104MHz 8-SOIC
Request a Quote Datasheet
Description
FLASH Memory IC 4Mb (512K x 8) SPI - Quad I/O 104MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST26WF040B-104I/SN-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI - Quad I/O 104MHz 8-SOIC

FLASH Memory IC 4Mb (512K x 8) SPI - Quad I/O 104MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1254429-SST26WF040B-104I/SN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254429-SST26WF040B-104I/SN
Integrated Circuits (ICs) - Memory 1254429-SST26WF040B-104I/SN
Win Source Part Number: 1254429-SST26WF040B- 104I/SN Category: Integrated Circuits (ICs)>Memory Series: SST26 SQI® Package: Tube Standard Package: 100 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Voltage - Supply: 1.65V ~ 1.95V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 1.5ms Memory Interface: SPI - Quad I/O ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST26WF040

Win Source Part Number: 1254429-SST26WF040B-104I/SN
Category: Integrated Circuits (ICs)>Memory
Series: SST26 SQI®
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Voltage - Supply: 1.65V ~ 1.95V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST26WF040

Buy Now Datasheet
Singapore, Singapore
Quad Memory IC and Storage Component
774-SST26WF040B-104I/SN
Quad Memory IC and Storage Component 774-SST26WF040B-104I/SN
IC FLASH 4MBIT SPI/QUAD 8SOIC Product overview: SST26WF040B-104I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26WF040B-104I /SN can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT SPI/QUAD 8SOIC Product overview: SST26WF040B-104I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26WF040B-104I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST26WF040B-104I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit SPI - Quad I/O 104 MHz 8-SOIC

FLASH Memory IC 4Mbit SPI - Quad I/O 104 MHz 8-SOIC

Buy Now Datasheet
IC FLASH 4MBIT SPI/QUAD 8SOIC

IC FLASH 4MBIT SPI/QUAD 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST26WF040B-104I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST26WF040B-104I/SN
Integrated Circuits (ICs) - Memory - Memory SST26WF040B-104I/SN
IC FLASH 4MBIT SPI/QUAD 8SOIC

IC FLASH 4MBIT SPI/QUAD 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST26WF040B-104I/SN-ND 1254429-SST26WF040B-104I/SN 774-SST26WF040B-104I/SN SST26WF040B-104I/SN SST26WF040B-104I/SN SST26WF040B-104I/SN
Product Name Memory Integrated Circuits (ICs) - Memory Quad Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.65V ~ 1.95V 1.65V ~ 1.95V 1.65 1.65V ~ 1.95V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

 - LP3913SQ-AD/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details