IC FLASH 16MBIT SPI/QUAD 8SOIC Product overview: SST26WF016BT-104I/SN
Manufacturer: Microchip Technology
Win Source Part Number: 935122-SST26WF016BT-
Series: SST26 SQI®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SST26WF016
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-SOIC
FLASH Memory IC 16Mbit SPI - Quad I/O 104 MHz 8-SOIC
IC FLASH 16MBIT SPI/QUAD 8SOIC
IC FLASH 16MBIT SPI/QUAD 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SST26WF016BT-104I/SN | 935122-SST26WF016BT-104I/SN | SST26WF016BT-104I/SN-ND | SST26WF016BT-104I/SN | SST26WF016BT-104I/SN | SST26WF016BT-104I/SN |
| Product Name | Quad Memory IC and Storage Component | Memory - Flash - SST26WF016BT-104I/SN | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Cycle Time | 1.50E6 ns | 1.50E6 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; Tape & Reel (TR) | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) |