Win Source Part Number: 1254473-SST26WF016BT
Category: Integrated Circuits (ICs)>Memory
Series: SST26 SQI®
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8)
Voltage - Supply: 1.65V ~ 1.95V
Package / Case: 8-UFBGA, CSPBGA
Supplier Device Package: 8-CSP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST26WF016
FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-CSP
IC FLASH 16MBIT SPI/QUAD 8CSP Product overview: SST26WF016BT-104I/CS
IC FLASH 16MBIT SPI/QUAD 8CSP
FLASH Memory IC 16Mbit SPI - Quad I/O 104 MHz 8-CSP
IC FLASH 16MBIT SPI/QUAD 8CSP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1254473-SST26WF016BT-104I/CS | SST26WF016BT-104I/CS-ND | 774-SST26WF016BT-104I/CS | SST26WF016BT-104I/CS | SST26WF016BT-104I/CS | SST26WF016BT-104I/CS |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Quad Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Cycle Time | 1.50E6 ns | 1.50E6 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |