Microchip Technology, Inc. Memory SST26WF016BAT-104I/SN

Description
FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-SOIC
Request a Quote Datasheet
Description
FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST26WF016BAT-104I/SN-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-SOIC

FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad Memory IC and Storage Component
774-SST26WF016BAT-104I/SN
Quad Memory IC and Storage Component 774-SST26WF016BAT-104I/SN
IC FLASH 16MBIT SPI/QUAD 8SOIC Product overview: SST26WF016BAT-104I/S N from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26WF016BAT-10 4I/SN can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT SPI/QUAD 8SOIC Product overview: SST26WF016BAT-104I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26WF016BAT-104I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - SST26WF016BAT-104I/SN - 1259781-SST26WF016BAT-104I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST26WF016BAT-104I/SN
1259781-SST26WF016BAT-104I/SN
Memory - Flash - SST26WF016BAT-104I/SN 1259781-SST26WF016BAT-104I/SN
Manufacturer: Microchip Technology Win Source Part Number: 1259781-SST26WF016BA T-104I/SN Packaging: Tape and Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (2M x 8) Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Manufacturer Homepage: www.microchip.com Clock Frequency: 104MHz Write Cycle Time - Word, Page: 1.5ms Memory Interface: SPI - Quad I/O Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Family Part Number: SST26WF016 Manufacturer Pack Quantity: 3,300 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 1.95V

Manufacturer: Microchip Technology
Win Source Part Number: 1259781-SST26WF016BAT-104I/SN
Packaging: Tape and Reel
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8)
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Manufacturer Homepage: www.microchip.com
Clock Frequency: 104MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Family Part Number: SST26WF016
Manufacturer Pack Quantity: 3,300
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 1.95V

Buy Now
Integrated Circuits (ICs) - Memory - Memory - SST26WF016BAT-104I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST26WF016BAT-104I/SN
Integrated Circuits (ICs) - Memory - Memory SST26WF016BAT-104I/SN
IC FLASH 16MBIT SPI/QUAD 8SOIC

IC FLASH 16MBIT SPI/QUAD 8SOIC

Supplier's Site
IC FLASH 16MBIT SPI/QUAD 8SOIC

IC FLASH 16MBIT SPI/QUAD 8SOIC

Supplier's Site Datasheet
FLASH Memory IC 16Mbit SPI - Quad I/O 104 MHz 8-SOIC

FLASH Memory IC 16Mbit SPI - Quad I/O 104 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST26WF016BAT-104I/SN-ND 774-SST26WF016BAT-104I/SN 1259781-SST26WF016BAT-104I/SN SST26WF016BAT-104I/SN SST26WF016BAT-104I/SN SST26WF016BAT-104I/SN
Product Name Memory Quad Memory IC and Storage Component Memory - Flash - SST26WF016BAT-104I/SN Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Tape & Reel (TR) SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 40060167 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
5V Memory IC and Storage Component - 774-AS27C256-20JM - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details