Win Source Part Number: 1254412-SST26WF016B-
Category: Integrated Circuits (ICs)>Memory
Series: SST26 SQI®
Package: Tube
Standard Package: 1
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8)
Voltage - Supply: 1.65V ~ 1.95V
Package / Case: 8-UFBGA, CSPBGA
Supplier Device Package: 8-CSP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST26WF016
Product Status: Obsolete
IC FLASH 16MBIT SPI/QUAD 8CSP Product overview: SST26WF016B-104I/CS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26WF016B-104I
FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-CSP
IC FLASH 16MBIT SPI/QUAD 8CSP
FLASH Memory IC 16Mbit SPI - Quad I/O 104 MHz 8-CSP
IC FLASH 16MBIT SPI/QUAD 8CSP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1254412-SST26WF016B-104I/CS | 774-SST26WF016B-104I/CS | SST26WF016B-104I/CS-ND | SST26WF016B-104I/CS | SST26WF016B-104I/CS | SST26WF016B-104I/CS |
| Product Name | Integrated Circuits (ICs) - Memory | Quad Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Cycle Time | 1.50E6 ns | 1.50E6 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Supply Voltage | 1.65V ~ 1.95V | 1.65V ~ 1.95V | 1.65V ~ 1.95V | 1.65V ~ 1.95V | 1.65V ~ 1.95V |