The SST26VF080A-104I/SN is an 8-Mbit Serial Quad I/O,Ñ¢ Flash memory device from Quarktwin Technology Ltd. It operates at a voltage range of 2.7V to 3.6V and supports high-speed clock frequencies up to 104 MHz. The device features a six-wire, 4-bit I/O interface, allowing for efficient low-power operation and compatibility with traditional SPI protocols. It offers a minimum endurance of 100,000 write cycles and data retention exceeding 100 years, making it suitable for applications requiring reliability. The memory supports various burst modes, including continuous linear burst and 8/16/32/64-byte linear bursts with wrap-around. It has a typical active read current of 15 mA and a standby current of 15 µA, contributing to its low power consumption. The device also features fast erase times, with sector/block erase taking approximately 20 ms and chip erase around 40 ms. Additionally, the SST26VF080A-104I/SN includes flexible erase capabilities with uniform 4-Kbyte sectors and 32-Kbyte or 64-Kbyte overlay blocks. It is qualified for industrial temperature ranges from -40°C to +85°C and is available in RoHS-compliant packages, including an 8-lead SOIC and an 8-contact WDFN. This product is suitable for applications in various sectors, including automotive, due to its AEC-Q100 qualification.
Win Source Part Number: 1254415-SST26VF080A-
Category: Integrated Circuits (ICs)>Memory
Series: SST26 SQI®
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Other Names: 150-SST26VF080A-104I
Base Product Number: SST26VF080
FLASH Memory IC 8Mb (1M x 8) SPI - Quad I/O 104MHz 8-SOIC
8Mb, 2.3V to 3.6V, SPI,SDI,SQI, 104MHz,
8Mb, 2.3V to 3.6V, SPI,SDI,SQI, 104MHz,
8Mb, 2.3V to 3.6V, SPI,SDI,SQI, 104MHz,
IC FLASH 8MBIT SPI/QUAD 8SOIC Product overview: SST26VF080A-104I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF080A-104I
FLASH MEMORY, 8MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:-; IC Interface Type:SPI, SQI; Memory Case Style:NSOIC; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:- RoHS Compliant: Yes
IC FLASH 8MBIT SPI/QUAD 8SOIC
FLASH Memory IC 8Mbit SPI - Quad I/O 104 MHz 8-SOIC
IC FLASH 8MBIT SPI/QUAD 8SOIC
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1254415-SST26VF080A-104I/SN | 150-SST26VF080A-104I/SN-ND | 2648843 | 774-SST26VF080A-104I/SN | 67AH4683 | SST26VF080A-104I/SN | SST26VF080A-104I/SN | SST26VF080A-104I/SN |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Flash Memory | Quad Memory IC and Storage Component | Flash Memory, 8Mbit, -40 To 85Deg C; Flash Memory Type Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Cycle Time | 1.50E6 ns | |||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC | NSOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Supply Voltage | 2.7V ~ 3.6V | 2.7V ~ 3.6V | -3.3V; 2.7 | Surface Mount | 3.6V; 2.7V ~ 3.6V |