IC FLASH 64MBIT SPI/QUAD 8WDFN Product overview: SST26VF064BT-104V/MF
FLASH Memory IC 64Mb (8M x 8) SPI - Quad I/O 104MHz 8-WDFN (5x6)
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Memory Memory
Series: SST26 SQI®
Package: Tape & Reel (TR)
Supplier Device Package: 8-WDFN (5x6)
Package / Case: 8-WDFN Exposed Pad
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 105°C (TA)
Base Product Number: SST26VF064
IC FLASH 64MBIT SPI/QUAD 8WDFN
IC FLASH 64MBIT SPI/QUAD 8WDFN
IC FLASH 64MBIT SPI/QUAD 8WDFN
FLASH Memory IC 64Mbit SPI - Quad I/O 104 MHz 8-WDFN (5x6)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SST26VF064BT-104V/MF | SST26VF064BT-104V/MF-ND | SST26VF064BT-104V/MF | SST26VF064BT-104V/MF | SST26VF064BT-104V/MF | SST26VF064BT-104V/MF | |
| Product Name | Quad Memory IC and Storage Component | Memory | Integrated Circuits (ICs) Memory Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH |
| Access Time | 8 ns | ||||||
| Endurance | 100000 Write/Erase Cycles | ||||||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | |
| Number of Words | 64000 to 16000 k |