FLASH Memory IC 64Mb (8M x 8) SPI - Quad I/O 104MHz 16-SOIC
FLASH Memory IC 64Mb (8M x 8) SPI - Quad I/O 104MHz 16-SOIC
FLASH Memory IC 64Mb (8M x 8) SPI - Quad I/O 104MHz 16-SOIC
64Mb 2.3V TO 3.6V SQI Flash Memory
64Mb 2.3V TO 3.6V SQI Flash Memory
64Mb 2.3V TO 3.6V SQI Flash Memory
Win Source Part Number: 1165118-SST26VF064BT
Category: Integrated Circuits (ICs)>Memory
Series: SST26 SQI®
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
Alternative Parts (Cross-Reference): SST26VF064BT-104ISO;
ECCN: 3A991B1A
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Other Names: SST26VF064BT-104I/SO
Base Product Number: SST26VF064
IC FLASH 64MBIT SPI/QUAD 16SOIC Product overview: SST26VF064BT-104I/SO
IC FLASH 64MBIT SPI/QUAD 16SOIC
IC FLASH 64MBIT SPI/QUAD 16SOIC
IC FLASH 64MBIT SPI/QUAD 16SOIC
FLASH Memory IC 64Mbit SPI - Quad I/O 104 MHz 16-SOIC
| DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | SST26VF064BT-104I/SODKR-ND | 2648839 | 1165118-SST26VF064BT-104I/SO | 774-SST26VF064BT-104I/SO | SST26VF064BT-104I/SO | SST26VF064BT-104I/SO | SST26VF064BT-104I/SO | SST26VF064BT-104I/SO |
| Product Name | Memory | Flash Memory | Integrated Circuits (ICs) - Memory | Quad Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 64000 kbits | 512000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | |
| Package Type | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; SOIC | SOIC | SOIC; 16-SOIC (0.295", 7.50mm Width) | SOIC; 16-SOIC (0.295\", 7.50mm Width) | |||
| Supply Voltage | 2.7V ~ 3.6V | 2.7V ~ 3.6V | -3.3V; 2.3 | 2.7V ~ 3.6V | Surface Mount | 3.6V; 2.7V ~ 3.6V |