Microchip Technology, Inc. Memory - Flash - SST26VF064BT-104I/SM SST26VF064BT-104I/SM

Description
Manufacturer: Microchip Technology Win Source Part Number: 935119-SST26VF064BT- 104I/SM Series: SST26 SQI® Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 64Mb (8M x 8) SPI - Quad I/O 8-SOIJ Package: 8-SOIC (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SST26VF064 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIJ ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: SST26VF064BT-104I/SM TR, SST26VF064BT-104I/SM -ND, SST26VF064BT-104I/SM DKR, SST26VF064BT-104I/SM CT
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 935119-SST26VF064BT- 104I/SM Series: SST26 SQI® Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 64Mb (8M x 8) SPI - Quad I/O 8-SOIJ Package: 8-SOIC (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SST26VF064 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIJ ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: SST26VF064BT-104I/SM TR, SST26VF064BT-104I/SM -ND, SST26VF064BT-104I/SM DKR, SST26VF064BT-104I/SM CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST26VF064BT-104I/SM - 935119-SST26VF064BT-104I/SM - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST26VF064BT-104I/SM
935119-SST26VF064BT-104I/SM
Memory - Flash - SST26VF064BT-104I/SM 935119-SST26VF064BT-104I/SM
Manufacturer: Microchip Technology Win Source Part Number: 935119-SST26VF064BT- 104I/SM Series: SST26 SQI® Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 64Mb (8M x 8) SPI - Quad I/O 8-SOIJ Package: 8-SOIC (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SST26VF064 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIJ ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: SST26VF064BT-104I/SM TR, SST26VF064BT-104I/SM -ND, SST26VF064BT-104I/SM DKR, SST26VF064BT-104I/SM CT

Manufacturer: Microchip Technology
Win Source Part Number: 935119-SST26VF064BT-104I/SM
Series: SST26 SQI®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH Memory IC 64Mb (8M x 8) SPI - Quad I/O 8-SOIJ
Package: 8-SOIC (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SST26VF064
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIJ
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 2100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: SST26VF064BT-104I/SMTR, SST26VF064BT-104I/SM-ND, SST26VF064BT-104I/SMDKR, SST26VF064BT-104I/SMCT

Buy Now Datasheet
Flash Memory - 1779663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1779663
Flash Memory 1779663
64Mb 2.3V TO 3.6V SQI Flash Memory

64Mb 2.3V TO 3.6V SQI Flash Memory

Supplier's Site
Flash Memory - 1779764P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1779764P
Flash Memory 1779764P
64Mb 2.3V TO 3.6V SQI Flash Memory

64Mb 2.3V TO 3.6V SQI Flash Memory

Supplier's Site
Flash Memory - 1779764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1779764
Flash Memory 1779764
64Mb 2.3V TO 3.6V SQI Flash Memory

64Mb 2.3V TO 3.6V SQI Flash Memory

Supplier's Site
Quad Memory IC and Storage Component - 774-SST26VF064BT-104I/SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-SST26VF064BT-104I/SM
Quad Memory IC and Storage Component 774-SST26VF064BT-104I/SM
IC FLASH 64MBIT SPI/QUAD 8SOIJ Product overview: SST26VF064BT-104I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF064BT-104 I/SM can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT SPI/QUAD 8SOIJ Product overview: SST26VF064BT-104I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF064BT-104I/SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST26VF064BT-104I/SMCT-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 64Mb (8M x 8) SPI - Quad I/O 104MHz 8-SOIJ

FLASH Memory IC 64Mb (8M x 8) SPI - Quad I/O 104MHz 8-SOIJ

Buy Now Datasheet
Memory - SST26VF064BT-104I/SMDKR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 64Mb (8M x 8) SPI - Quad I/O 104MHz 8-SOIJ

FLASH Memory IC 64Mb (8M x 8) SPI - Quad I/O 104MHz 8-SOIJ

Buy Now Datasheet
Memory - SST26VF064BT-104I/SMTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 64Mb (8M x 8) SPI - Quad I/O 104MHz 8-SOIJ

FLASH Memory IC 64Mb (8M x 8) SPI - Quad I/O 104MHz 8-SOIJ

Buy Now Datasheet
IC FLASH 64MBIT SPI/QUAD 8SOIJ

IC FLASH 64MBIT SPI/QUAD 8SOIJ

Supplier's Site Datasheet
IC FLASH 64MBIT SPI/QUAD 8SOIJ

IC FLASH 64MBIT SPI/QUAD 8SOIJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST26VF064BT-104I/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST26VF064BT-104I/SM
Integrated Circuits (ICs) - Memory - Memory SST26VF064BT-104I/SM
IC FLASH 64MBIT SPI/QUAD 8SOIJ

IC FLASH 64MBIT SPI/QUAD 8SOIJ

Supplier's Site
Memory - SST26VF064BT-104I/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 64Mbit SPI - Quad I/O 104 MHz 8-SOIJ

FLASH Memory IC 64Mbit SPI - Quad I/O 104 MHz 8-SOIJ

Buy Now Datasheet
Serial Flash, 64Mbit, 104Mhz, Soij-8; Flash Memory Type Microchip - 31AC1424 - Newark, An Avnet Company
Chicago, IL, United States
Serial Flash, 64Mbit, 104Mhz, Soij-8; Flash Memory Type Microchip
31AC1424
Serial Flash, 64Mbit, 104Mhz, Soij-8; Flash Memory Type Microchip 31AC1424
SERIAL FLASH, 64MBIT, 104MHZ, SOIJ-8; Flash Memory Type:Serial NOR; Memory Size:64Mbit; Flash Memory Configuration:8M x 8bit; IC Interface Type:SPI, SQI; Memory Case Style:SOIJ; No. of Pins:8Pins; Clock Frequency:104MHz; Access RoHS Compliant: Yes

SERIAL FLASH, 64MBIT, 104MHZ, SOIJ-8; Flash Memory Type:Serial NOR; Memory Size:64Mbit; Flash Memory Configuration:8M x 8bit; IC Interface Type:SPI, SQI; Memory Case Style:SOIJ; No. of Pins:8Pins; Clock Frequency:104MHz; Access RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Flash, 64Mbit, 104Mhz, Soij-8; Flash Memory Type Microchip - 41AH8623 - Newark, An Avnet Company
Chicago, IL, United States
Serial Flash, 64Mbit, 104Mhz, Soij-8; Flash Memory Type Microchip
41AH8623
Serial Flash, 64Mbit, 104Mhz, Soij-8; Flash Memory Type Microchip 41AH8623
SERIAL FLASH, 64MBIT, 104MHZ, SOIJ-8; Flash Memory Type:Serial NOR; Memory Size:64Mbit; Flash Memory Configuration:8M x 8bit; IC Interface Type:SPI, SQI; Memory Case Style:SOIJ; No. of Pins:8Pins; Clock Frequency:104MHz RoHS Compliant: Yes

SERIAL FLASH, 64MBIT, 104MHZ, SOIJ-8; Flash Memory Type:Serial NOR; Memory Size:64Mbit; Flash Memory Configuration:8M x 8bit; IC Interface Type:SPI, SQI; Memory Case Style:SOIJ; No. of Pins:8Pins; Clock Frequency:104MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 935119-SST26VF064BT-104I/SM 1779663 1779764P 774-SST26VF064BT-104I/SM SST26VF064BT-104I/SMCT-ND SST26VF064BT-104I/SM SST26VF064BT-104I/SM SST26VF064BT-104I/SM SST26VF064BT-104I/SM 31AC1424
Product Name Memory - Flash - SST26VF064BT-104I/SM Flash Memory Flash Memory Quad Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Serial Flash, 64Mbit, 104Mhz, Soij-8; Flash Memory Type Microchip
Memory Category Flash Flash Flash Flash Flash Flash; FLASH Flash; Flash Flash; Non-Volatile Flash; FLASH Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-SOIJ SOIJ SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC (0.209", 5.30mm Width) SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIJ
Pins 8 8 8 8
Supply Voltage 3.6 v, 2.3 v -3.3V; 2.3 2.7V ~ 3.6V 2.7V ~ 3.6V 8-SOIC (0.209, 5.30mm Width) 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28C17A-15B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 16 kbits
View Details