Microchip Technology, Inc. Memory SST26VF064BEUI-104I/MF

Description
FLASH Memory IC 64Mb (8M x 8) SPI - Quad I/O 104MHz 8-WDFN (5x6)
Request a Quote Datasheet
Description
FLASH Memory IC 64Mb (8M x 8) SPI - Quad I/O 104MHz 8-WDFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST26VF064BEUI-104I/MF-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 64Mb (8M x 8) SPI - Quad I/O 104MHz 8-WDFN (5x6)

FLASH Memory IC 64Mb (8M x 8) SPI - Quad I/O 104MHz 8-WDFN (5x6)

Buy Now Datasheet
Quad Memory IC and Storage Component - 774-SST26VF064BEUI-104I/MF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-SST26VF064BEUI-104I/MF
Quad Memory IC and Storage Component 774-SST26VF064BEUI-104I/MF
IC FLASH 64MBIT SPI/QUAD 8WDFN Product overview: SST26VF064BEUI-104I/ MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF064BEUI-1 04I/MF can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT SPI/QUAD 8WDFN Product overview: SST26VF064BEUI-104I/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF064BEUI-104I/MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1371477-SST26VF064BEUI-104I/MF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1371477-SST26VF064BEUI-104I/MF
Integrated Circuits (ICs) - Memory - Memory 1371477-SST26VF064BEUI-104I/MF
Win Source Part Number: 1371477-SST26VF064BE UI-104I/MF Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: SST26 SQI® Package: Tube Product Status: Active Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WDFN (5x6) Base Product Number: SST26VF064 Technology: FLASH Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: 3A991B1A Voltage - Supply: 2.7V ~ 3.6V Memory Type: Non-Volatile Memory Format: FLASH Memory Size: 64Mbit Memory Organization: 8M x 8 Memory Interface: SPI - Quad I/O Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 1.5ms

Win Source Part Number: 1371477-SST26VF064BEUI-104I/MF
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: SST26 SQI®
Package: Tube
Product Status: Active
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WDFN (5x6)
Base Product Number: SST26VF064
Technology: FLASH
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: 3A991B1A
Voltage - Supply: 2.7V ~ 3.6V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 64Mbit
Memory Organization: 8M x 8
Memory Interface: SPI - Quad I/O
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 1.5ms

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST26VF064BEUI-104I/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST26VF064BEUI-104I/MF
Integrated Circuits (ICs) - Memory - Memory SST26VF064BEUI-104I/MF
IC FLASH 64MBIT SPI/QUAD 8WDFN

IC FLASH 64MBIT SPI/QUAD 8WDFN

Supplier's Site
IC FLASH 64MBIT SPI/QUAD 8WDFN

IC FLASH 64MBIT SPI/QUAD 8WDFN

Supplier's Site Datasheet
IC FLASH 64MBIT SPI/QUAD 8WDFN

IC FLASH 64MBIT SPI/QUAD 8WDFN

Supplier's Site Datasheet
FLASH Memory IC 64Mbit SPI - Quad I/O 104 MHz 8-WDFN (5x6)

FLASH Memory IC 64Mbit SPI - Quad I/O 104 MHz 8-WDFN (5x6)

Buy Now Datasheet
64Mb 2.3V To 3.6V Sqi Flash Memory W/eui 8 Tdfn-S 6X5X0.8Mm Tube Rohs Compliant Microchip - 23AH3613 - Newark, An Avnet Company
Chicago, IL, United States
64Mb 2.3V To 3.6V Sqi Flash Memory W/eui 8 Tdfn-S 6X5X0.8Mm Tube Rohs Compliant Microchip
23AH3613
64Mb 2.3V To 3.6V Sqi Flash Memory W/eui 8 Tdfn-S 6X5X0.8Mm Tube Rohs Compliant Microchip 23AH3613
64MB 2.3V TO 3.6V SQI FLASH MEMORY W/EUI 8 TDFN-S 6X5X0.8MM TUBE ROHS COMPLIANT: YES

64MB 2.3V TO 3.6V SQI FLASH MEMORY W/EUI 8 TDFN-S 6X5X0.8MM TUBE ROHS COMPLIANT: YES

Supplier's Site
Flash Memory, 64Mbit, -40 To 85Deg C; Flash Memory Type Microchip - 32AH6937 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 64Mbit, -40 To 85Deg C; Flash Memory Type Microchip
32AH6937
Flash Memory, 64Mbit, -40 To 85Deg C; Flash Memory Type Microchip 32AH6937
FLASH MEMORY, 64MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:64Mbit; Flash Memory Configuration:8M x 8bit; IC Interface Type:SPI; Memory Case Style:WDFN; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:-; RoHS Compliant: Yes

FLASH MEMORY, 64MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:64Mbit; Flash Memory Configuration:8M x 8bit; IC Interface Type:SPI; Memory Case Style:WDFN; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST26VF064BEUI-104I/MF-ND 774-SST26VF064BEUI-104I/MF 1371477-SST26VF064BEUI-104I/MF SST26VF064BEUI-104I/MF SST26VF064BEUI-104I/MF SST26VF064BEUI-104I/MF SST26VF064BEUI-104I/MF 23AH3613 32AH6937
Product Name Memory Quad Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory 64Mb 2.3V To 3.6V Sqi Flash Memory W/eui 8 Tdfn-S 6X5X0.8Mm Tube Rohs Compliant Microchip Flash Memory, 64Mbit, -40 To 85Deg C; Flash Memory Type Microchip
Memory Category Flash Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; FLASH Flash Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type 8-WDFN Exposed Pad 8-WDFN Exposed Pad 8-WDFN Exposed Pad WDFN
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.3 2.7V ~ 3.6V -40degC ~ 85degC (TA) 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Controllers - BQ2204ASN-NTR - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Memory - S25FL127SABBHVD03-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 128000 kbits
View Details
3 suppliers
Flash Memory - 1712228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
Memory - S25FL128SAGMFB010 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details