Win Source Part Number: 1228679-SST26VF064B-
Category: Integrated Circuits (ICs)>Memory
Series: SST26 SQI®
Package: Tube
Standard Package: 90
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOIJ
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
Alternative Parts (Cross-Reference): SST26VF064B-104VSM; SST26VF064B104V/SM; SST26VF064B104VSM;
ECCN: 3A991B1A
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST26VF064
FLASH Memory IC 64Mb (8M x 8) SPI - Quad I/O 104MHz 8-SOIJ
IC FLASH 64MBIT SPI/QUAD 8SOIJ Product overview: SST26VF064B-104V/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF064B-104V
FLASH MEMORY, 64MBIT, -40 TO 105DEG C; Flash Memory Type:Serial NOR; Memory Size:64Mbit; Flash Memory Configuration:8M x 8bit; IC Interface Type:SPI, SQI; Memory Case Style:SOIJ; No. of Pins:8Pins; Clock Frequency:104MHz RoHS Compliant: Yes
IC FLASH 64MBIT SPI/QUAD 8SOIJ
FLASH Memory IC 64Mbit SPI - Quad I/O 104 MHz 8-SOIJ
IC FLASH 64MBIT SPI/QUAD 8SOIJ
IC FLASH 64MBIT SPI/QUAD 8SOIJ
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1228679-SST26VF064B-104V/SM | SST26VF064B-104V/SM-ND | 774-SST26VF064B-104V/SM | 1779756P | 1779756 | 55Y3731 | SST26VF064B-104V/SM | SST26VF064B-104V/SM | SST26VF064B-104V/SM | SST26VF064B-104V/SM |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Quad Memory IC and Storage Component | Flash Memory | Flash Memory | Flash Memory, 64Mbit, -40 To 105Deg C; Flash Memory Type Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash | Flash | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH | Flash; Flash |
| Cycle Time | 1.50E6 ns | |||||||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||||
| Package Type | SOIC | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIJ | SOIJ | SOIC; 8-SOIC (0.209\", 5.30mm Width) | SOIC; 8-SOIC (0.209", 5.30mm Width) | ||||
| Supply Voltage | 2.7V ~ 3.6V | 2.7V ~ 3.6V | -3.3V; 2.3 | 3.6 v, 2.3 v | Surface Mount | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V |