Win Source Part Number: 1254460-SST26VF064B-
Category: Integrated Circuits (ICs)>Memory
Series: SST26 SQI®
Package: Tape & Reel (TR)
Standard Package: 5,000
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: Die
Supplier Device Package: Wafer
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST26VF064
IC FLASH 64MBIT SPI/QUAD WAFER Product overview: SST26VF064B-104I/WF7
IC FLASH 64MBIT SPI/QUAD WAFER
FLASH Memory IC 64Mbit SPI - Quad I/O 104 MHz Wafer
IC FLASH 64MBIT SPI/QUAD WAFER
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1254460-SST26VF064B-104I/WF70S | 774-SST26VF064B-104I/WF70S | SST26VF064B-104I/WF70S | SST26VF064B-104I/WF70S | SST26VF064B-104I/WF70S |
| Product Name | Integrated Circuits (ICs) - Memory | Quad Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Cycle Time | 1.50E6 ns | 1.50E6 ns | 1.50E6 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V |