Microchip Technology, Inc. Memory SST26VF064B-104I/TD

Description
FLASH Memory IC 64Mb (8M x 8) SPI - Quad I/O 104MHz 24-TBGA (6x8)
Request a Quote Datasheet
Description
FLASH Memory IC 64Mb (8M x 8) SPI - Quad I/O 104MHz 24-TBGA (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST26VF064B-104I/TD-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 64Mb (8M x 8) SPI - Quad I/O 104MHz 24-TBGA (6x8)

FLASH Memory IC 64Mb (8M x 8) SPI - Quad I/O 104MHz 24-TBGA (6x8)

Buy Now Datasheet
Memory - Flash - SST26VF064B-104I/TD - 1259780-SST26VF064B-104I/TD - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST26VF064B-104I/TD
1259780-SST26VF064B-104I/TD
Memory - Flash - SST26VF064B-104I/TD 1259780-SST26VF064B-104I/TD
Manufacturer: Microchip Technology Win Source Part Number: 1259780-SST26VF064B- 104I/TD Series: SST26 SQI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-TBGA Mounting: SMD Technology: FLASH Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Family Name: SST26VF064BA Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.microchip.com Clock Frequency: 104MHz Write Cycle Time - Word, Page: 1.5ms Memory Interface: SPI - Quad I/O Manufacturer Package: 24-TFBGA (6x8) Alternative Parts (Cross-Reference): S25FL064P0XBHI003; S25FL064P0XBHI000; S25FL064P0XBHI001; Introduction Date: March 09, 2015 ECCN: 3A991.b.1.a Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1259780-SST26VF064B-104I/TD
Series: SST26 SQI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-TBGA
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8)
Family Name: SST26VF064BA
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.microchip.com
Clock Frequency: 104MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
Manufacturer Package: 24-TFBGA (6x8)
Alternative Parts (Cross-Reference): S25FL064P0XBHI003; S25FL064P0XBHI000; S25FL064P0XBHI001;
Introduction Date: March 09, 2015
ECCN: 3A991.b.1.a
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Quad Memory IC and Storage Component - 774-SST26VF064B-104I/TD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-SST26VF064B-104I/TD
Quad Memory IC and Storage Component 774-SST26VF064B-104I/TD
IC FLASH 64MBIT SPI/QUAD 24TBGA Product overview: SST26VF064B-104I/TD from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF064B-104I /TD can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT SPI/QUAD 24TBGA Product overview: SST26VF064B-104I/TD from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF064B-104I/TD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 64MBIT SPI/QUAD 24TBGA

IC FLASH 64MBIT SPI/QUAD 24TBGA

Supplier's Site Datasheet
Memory - SST26VF064B-104I/TD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 64Mbit SPI - Quad I/O 104 MHz 24-TBGA (6x8)

FLASH Memory IC 64Mbit SPI - Quad I/O 104 MHz 24-TBGA (6x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST26VF064B-104I/TD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST26VF064B-104I/TD
Integrated Circuits (ICs) - Memory - Memory SST26VF064B-104I/TD
IC FLASH 64MBIT SPI/QUAD 24TBGA

IC FLASH 64MBIT SPI/QUAD 24TBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST26VF064B-104I/TD-ND 1259780-SST26VF064B-104I/TD 774-SST26VF064B-104I/TD SST26VF064B-104I/TD SST26VF064B-104I/TD SST26VF064B-104I/TD
Product Name Memory Memory - Flash - SST26VF064B-104I/TD Quad Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type 24-TBGA BGA; 24-TBGA
Supply Voltage 2.7V ~ 3.6V 2.7 V ~ 3.6 V -3.3V; 2.3 3.6V; 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - SRAM - 71256SA12Y - 857053-71256SA12Y - Win Source Electronics
Specs
Memory Category SRAM Chip
View Details
2 suppliers
Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details