Microchip Technology, Inc. Flash Memory SST26VF064B-104I/SM

Description
Flash Memory SQI 64Mbit 3.0V 8-Pin SOIJ
Request a Quote Datasheet
Description
Flash Memory SQI 64Mbit 3.0V 8-Pin SOIJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory - 8696179 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
8696179
Flash Memory 8696179
Flash Memory SQI 64Mbit 3.0V 8-Pin SOIJ

Flash Memory SQI 64Mbit 3.0V 8-Pin SOIJ

Supplier's Site
Flash Memory - 8696179P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
8696179P
Flash Memory 8696179P
Flash Memory SQI 64Mbit 3.0V 8-Pin SOIJ

Flash Memory SQI 64Mbit 3.0V 8-Pin SOIJ

Supplier's Site
Flash Memory - 1654189 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1654189
Flash Memory 1654189
Flash Memory SQI 64Mbit 3.0V 8-Pin SOIJ

Flash Memory SQI 64Mbit 3.0V 8-Pin SOIJ

Supplier's Site
Quad Memory IC and Storage Component - 774-SST26VF064B-104I/SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-SST26VF064B-104I/SM
Quad Memory IC and Storage Component 774-SST26VF064B-104I/SM
IC FLASH 64MBIT SPI/QUAD 8SOIJ Product overview: SST26VF064B-104I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF064B-104I /SM can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT SPI/QUAD 8SOIJ Product overview: SST26VF064B-104I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF064B-104I/SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - SST26VF064B-104I/SM - 1102371-SST26VF064B-104I/SM - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST26VF064B-104I/SM
1102371-SST26VF064B-104I/SM
Memory - Flash - SST26VF064B-104I/SM 1102371-SST26VF064B-104I/SM
Manufacturer: Microchip Technology Win Source Part Number: 1102371-SST26VF064B- 104I/SM Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 64Mb (8M x 8) Family Name: SST26VF064BA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIJ Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 104MHz Alternative Parts (Cross-Reference): W25Q64FVSSIG; S25FL064LABMFV013; S25FL064LABMFV043; Introduction Date: March 09, 2015 ECCN: 3A991.b.1.a Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1102371-SST26VF064B-104I/SM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 64Mb (8M x 8)
Family Name: SST26VF064BA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIJ
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 104MHz
Alternative Parts (Cross-Reference): W25Q64FVSSIG; S25FL064LABMFV013; S25FL064LABMFV043;
Introduction Date: March 09, 2015
ECCN: 3A991.b.1.a
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - SST26VF064B-104I/SM-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 64Mb (8M x 8) SPI - Quad I/O 104MHz 8-SOIJ

FLASH Memory IC 64Mb (8M x 8) SPI - Quad I/O 104MHz 8-SOIJ

Buy Now Datasheet
Memory - SST26VF064B-104I/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 64Mbit SPI - Quad I/O 104 MHz 8-SOIJ

FLASH Memory IC 64Mbit SPI - Quad I/O 104 MHz 8-SOIJ

Buy Now Datasheet
IC FLASH 64MBIT SPI/QUAD 8SOIJ

IC FLASH 64MBIT SPI/QUAD 8SOIJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST26VF064B-104I/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST26VF064B-104I/SM
Integrated Circuits (ICs) - Memory - Memory SST26VF064B-104I/SM
IC FLASH 64MBIT SPI/QUAD 8SOIJ

IC FLASH 64MBIT SPI/QUAD 8SOIJ

Supplier's Site
Flash Memory, 64Mbit, -40 To 85Deg C; Flash Memory Type Microchip - 53X3522 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 64Mbit, -40 To 85Deg C; Flash Memory Type Microchip
53X3522
Flash Memory, 64Mbit, -40 To 85Deg C; Flash Memory Type Microchip 53X3522
FLASH MEMORY, 64MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:64Mbit; Flash Memory Configuration:8M x 8bit; IC Interface Type:SPI, SQI; Memory Case Style:SOIJ; No. of Pins:8Pins; Clock Frequency:104MHz RoHS Compliant: Yes

FLASH MEMORY, 64MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:64Mbit; Flash Memory Configuration:8M x 8bit; IC Interface Type:SPI, SQI; Memory Case Style:SOIJ; No. of Pins:8Pins; Clock Frequency:104MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Memory >> NOR FLASH - SST26VF064B-104I/SM - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> NOR FLASH
SST26VF064B-104I/SM
Memory >> NOR FLASH SST26VF064B-104I/SM
SOIC-8-208mil NOR FLASH ROHS

SOIC-8-208mil NOR FLASH ROHS

Supplier's Site Datasheet
IC FLASH 64MBIT SPI/QUAD 8SOIJ

IC FLASH 64MBIT SPI/QUAD 8SOIJ

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 8696179 8696179P 774-SST26VF064B-104I/SM 1102371-SST26VF064B-104I/SM SST26VF064B-104I/SM-ND SST26VF064B-104I/SM SST26VF064B-104I/SM SST26VF064B-104I/SM 53X3522 SST26VF064B-104I/SM SST26VF064B-104I/SM
Product Name Flash Memory Flash Memory Quad Memory IC and Storage Component Memory - Flash - SST26VF064B-104I/SM Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Flash Memory, 64Mbit, -40 To 85Deg C; Flash Memory Type Microchip Memory >> NOR FLASH Memory
Memory Category Flash Flash Flash Flash; FLASH Flash Flash; FLASH Flash; FLASH Flash; Non-Volatile Flash Flash Flash; Flash
Access Time 3 ns 8 ns
Bits per Word 8 bits
Pins 8 8 8 8
Supply Voltage 3.6 v, 2.7 v -3.3V; 2.3 2.7 V ~ 3.6 V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-3603-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details