Microchip Technology, Inc. Quad Memory IC and Storage Component SST26VF064B-104I/MN

Description
IC FLASH 64MBIT SPI/QUAD 8WDFN Product overview: SST26VF064B-104I/MN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF064B-104I /MN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 64MBIT SPI/QUAD 8WDFN Product overview: SST26VF064B-104I/MN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF064B-104I /MN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Memory IC and Storage Component - 774-SST26VF064B-104I/MN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-SST26VF064B-104I/MN
Quad Memory IC and Storage Component 774-SST26VF064B-104I/MN
IC FLASH 64MBIT SPI/QUAD 8WDFN Product overview: SST26VF064B-104I/MN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF064B-104I /MN can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT SPI/QUAD 8WDFN Product overview: SST26VF064B-104I/MN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF064B-104I/MN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST26VF064B-104I/MN-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 64Mb (8M x 8) SPI - Quad I/O 104MHz 8-WDFN (6x8)

FLASH Memory IC 64Mb (8M x 8) SPI - Quad I/O 104MHz 8-WDFN (6x8)

Buy Now Datasheet
Flash Memory - 9053145P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
9053145P
Flash Memory 9053145P
Flash 64MB Serial Quad 3.3V WDFN-8

Flash 64MB Serial Quad 3.3V WDFN-8

Supplier's Site
Flash Memory - 9053145 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
9053145
Flash Memory 9053145
Flash 64MB Serial Quad 3.3V WDFN-8

Flash 64MB Serial Quad 3.3V WDFN-8

Supplier's Site
Flash Memory - 1654038 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1654038
Flash Memory 1654038
Flash 64MB Serial Quad 3.3V WDFN-8

Flash 64MB Serial Quad 3.3V WDFN-8

Supplier's Site
Integrated Circuits (ICs) - Memory - 1147857-SST26VF064B-104I/MN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1147857-SST26VF064B-104I/MN
Integrated Circuits (ICs) - Memory 1147857-SST26VF064B-104I/MN
Win Source Part Number: 1147857-SST26VF064B- 104I/MN Category: Integrated Circuits (ICs)>Memory Series: SST26 SQI® Package: Tray Standard Package: 480 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WDFN (6x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 1.5ms Memory Interface: SPI - Quad I/O Alternative Parts (Cross-Reference): SST26VF064B-104I/MN. ; SST26VF064B-104IMN; SST26VF064B104I/MN; SST26VF064B104IMN; ECCN: 3A991B1A Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST26VF064

Win Source Part Number: 1147857-SST26VF064B-104I/MN
Category: Integrated Circuits (ICs)>Memory
Series: SST26 SQI®
Package: Tray
Standard Package: 480
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WDFN (6x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
Alternative Parts (Cross-Reference): SST26VF064B-104I/MN.; SST26VF064B-104IMN; SST26VF064B104I/MN; SST26VF064B104IMN;
ECCN: 3A991B1A
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST26VF064

Buy Now Datasheet
IC FLASH 64MBIT SPI/QUAD 8WDFN

IC FLASH 64MBIT SPI/QUAD 8WDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST26VF064B-104I/MN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST26VF064B-104I/MN
Integrated Circuits (ICs) - Memory - Memory SST26VF064B-104I/MN
IC FLASH 64MBIT SPI/QUAD 8WDFN

IC FLASH 64MBIT SPI/QUAD 8WDFN

Supplier's Site
IC FLASH 64MBIT SPI/QUAD 8WDFN

IC FLASH 64MBIT SPI/QUAD 8WDFN

Supplier's Site Datasheet
Memory - SST26VF064B-104I/MN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 64Mbit SPI - Quad I/O 104 MHz 8-WDFN (6x8)

FLASH Memory IC 64Mbit SPI - Quad I/O 104 MHz 8-WDFN (6x8)

Buy Now Datasheet
Flash Memory, 64Mbit, 104Mhz, Wdfn-8; Flash Memory Type Microchip - 55AC3732 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 64Mbit, 104Mhz, Wdfn-8; Flash Memory Type Microchip
55AC3732
Flash Memory, 64Mbit, 104Mhz, Wdfn-8; Flash Memory Type Microchip 55AC3732
FLASH MEMORY, 64MBIT, 104MHZ, WDFN-8; Flash Memory Type:Serial NOR; Memory Size:64Mbit; Flash Memory Configuration:8M x 8bit; IC Interface Type:SPI, SDI, SQI; Memory Case Style:WDFN; No. of Pins:8Pins; Clock Frequency:104MHz; Access RoHS Compliant: Yes

FLASH MEMORY, 64MBIT, 104MHZ, WDFN-8; Flash Memory Type:Serial NOR; Memory Size:64Mbit; Flash Memory Configuration:8M x 8bit; IC Interface Type:SPI, SDI, SQI; Memory Case Style:WDFN; No. of Pins:8Pins; Clock Frequency:104MHz; Access RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-SST26VF064B-104I/MN SST26VF064B-104I/MN-ND 9053145P 9053145 1147857-SST26VF064B-104I/MN SST26VF064B-104I/MN SST26VF064B-104I/MN SST26VF064B-104I/MN SST26VF064B-104I/MN 55AC3732
Product Name Quad Memory IC and Storage Component Memory Flash Memory Flash Memory Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Flash Memory, 64Mbit, 104Mhz, Wdfn-8; Flash Memory Type Microchip
Memory Category Flash Flash Flash Flash Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH Flash; FLASH Flash
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 512000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
5V Memory IC and Storage Component - 774-MT5C2568C-25/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 29705ADM/B - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers