IC FLASH 64MBIT SPI/QUAD 8WDFN Product overview: SST26VF064B-104I/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF064B-104I
FLASH Memory IC 64Mb (8M x 8) SPI - Quad I/O 104MHz 8-WDFN (5x6)
Manufacturer: Microchip Technology
Win Source Part Number: 1259779-SST26VF064B-
Series: SST26 SQI
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-WDFN Exposed Pad
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8)
Family Name: SST26VF064B
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.microchip.com
Clock Frequency: 104MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
Manufacturer Package: 8-WDFN (5x6)
Alternative Parts (Cross-Reference): W25Q64FVZPIG TR; IS25LP064A-JKLE; N25Q064A13EF640G;
Introduction Date: March 09, 2015
ECCN: 3A991.b.1.a
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC FLASH 64MBIT SPI/QUAD 8WDFN
FLASH Memory IC 64Mbit SPI - Quad I/O 104 MHz 8-WDFN (5x6)
IC FLASH 64MBIT SPI/QUAD 8WDFN
FLASH MEMORY, 64MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:64Mbit; Flash Memory Configuration:8M x 8bit; IC Interface Type:SPI; Memory Case Style:WDFN; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:- RoHS Compliant: Yes
IC FLASH 64MBIT SPI/QUAD 8WDFN
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SST26VF064B-104I/MF | 8696205 | 8696205P | SST26VF064B-104I/MF-ND | 1259779-SST26VF064B-104I/MF | SST26VF064B-104I/MF | SST26VF064B-104I/MF | SST26VF064B-104I/MF | 53X3521 | SST26VF064B-104I/MF |
| Product Name | Quad Memory IC and Storage Component | Flash Memory | Flash Memory | Memory | Memory - Flash - SST26VF064B-104I/MF | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Flash Memory, 64Mbit, -40 To 85Deg C; Flash Memory Type Microchip | Memory |
| Memory Category | Flash | Flash | Flash | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH | Flash; Non-Volatile | Flash | Flash; Flash |
| Access Time | 8 ns | 3 ns | ||||||||
| Endurance | 100000 Write/Erase Cycles | |||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Density | 64000 kbits | 512000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits |