Win Source Part Number: 1254488-SST26VF040AT
Category: Integrated Circuits (ICs)>Memory
Series: SST26 SQI®
Package: Tape & Reel
Standard Package: 3,300
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: FLASH
Clock Frequency: 80 MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Other Names: 150-SST26VF040AT-80E
Base Product Number: SST26VF040
IC FLASH 4MBIT SPI/QUAD 8SOIC Product overview: SST26VF040AT-80E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF040AT-80E
FLASH Memory IC 4Mb (512K x 8) SPI - Quad I/O 80MHz 8-SOIC
FLASH Memory IC 4Mb (512K x 8) SPI - Quad I/O 80MHz 8-SOIC
FLASH Memory IC 4Mb (512K x 8) SPI - Quad I/O 80MHz 8-SOIC
IC FLASH 4MBIT SPI/QUAD 8SOIC
IC FLSH 4MBIT SPI/QUAD I/O 8SOIC
IC FLSH 4MBIT SPI/QUAD I/O 8SOIC
FLASH Memory IC 4Mbit SPI - Quad I/O 80 MHz 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1254488-SST26VF040AT-80E/SN | 774-SST26VF040AT-80E/SN | 150-SST26VF040AT-80E/SNCT-ND | SST26VF040AT-80E/SN | SST26VF040AT-80E/SN | SST26VF040AT-80E/SN | SST26VF040AT-80E/SN |
| Product Name | Integrated Circuits (ICs) - Memory | Quad Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; Non-Volatile | FLASH | Flash; Flash | Flash; FLASH |
| Cycle Time | 1.50E6 ns | 1.50E6 ns | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC | SOIC; Tape & Reel (TR) | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) |