The SST26VF040AT-104I/SN
FLASH Memory IC 4Mb (512K x 8) SPI - Quad I/O 104MHz 8-SOIC
FLASH Memory IC 4Mb (512K x 8) SPI - Quad I/O 104MHz 8-SOIC
FLASH Memory IC 4Mb (512K x 8) SPI - Quad I/O 104MHz 8-SOIC
FLASH Memory IC 4Mbit SPI - Quad I/O 104 MHz 8-SOIC
IC FLASH 4MBIT SPI/QUAD 8SOIC
IC FLASH 4MBIT SPI/QUAD 8SOIC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 150-SST26VF040AT-104I/SNTR-ND | SST26VF040AT-104I/SN | SST26VF040AT-104I/SN | SST26VF040AT-104I/SN |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC |