FLASH Memory IC 4Mb (512K x 8) SPI - Quad I/O 80MHz 8-SOIC
IC FLSH 4MBIT SPI/QUAD I/O 8SOIC
FLASH Memory IC 4Mbit SPI - Quad I/O 80 MHz 8-SOIC
IC FLASH 4MBIT SPI/QUAD 8SOIC
IC FLSH 4MBIT SPI/QUAD I/O 8SOIC
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 150-SST26VF040A-80E/SN-ND | SST26VF040A-80E/SN | SST26VF040A-80E/SN | SST26VF040A-80E/SN | SST26VF040A-80E/SN |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | FLASH | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |