4Mb, 2.3V to 3.6V, SPI,SDI,SQI, 104MHz,
4Mb, 2.3V to 3.6V, SPI,SDI,SQI, 104MHz,
4Mb, 2.3V to 3.6V, SPI,SDI,SQI, 104MHz,
FLASH Memory IC 4Mb (512K x 8) SPI - Quad I/O 104MHz 8-SOIC
Win Source Part Number: 1254426-SST26VF040A-
Category: Integrated Circuits (ICs)>Memory
Series: SST26 SQI®
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Other Names: 150-SST26VF040A-104I
Base Product Number: SST26VF040
IC FLASH 4MBIT SPI/QUAD 8SOIC Product overview: SST26VF040A-104I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF040A-104I
IC FLASH 4MBIT SPI/QUAD 8SOIC
FLASH Memory IC 4Mbit SPI - Quad I/O 104 MHz 8-SOIC
FLASH MEMORY, 4MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:4Mbit; Flash Memory Configuration:-; IC Interface Type:SPI, SQI; Memory Case Style:NSOIC; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:- RoHS Compliant: Yes
IC FLASH 4MBIT SPI/QUAD 8SOIC
| RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 2648838P | 150-SST26VF040A-104I/SN-ND | 1254426-SST26VF040A-104I/SN | 774-SST26VF040A-104I/SN | SST26VF040A-104I/SN | SST26VF040A-104I/SN | 70AH3204 | SST26VF040A-104I/SN |
| Product Name | Flash Memory | Memory | Integrated Circuits (ICs) - Memory | Quad Memory IC and Storage Component | Memory | Memory | Flash Memory, 4Mbit, -40 To 85Deg C; Flash Memory Type Microchip | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash | Flash; Flash | Flash; FLASH | Flash | Flash; Non-Volatile |
| Density | 32000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Package Type | SOIC; SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | NSOIC | |||
| Pins | 8 | 8 | 8 | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |