IC FLASH 32MBIT SPI/QUAD 24TBGA
FLASH Memory IC 32Mbit SPI - Quad I/O 104 MHz 24-TBGA (6x8)
IC FLASH 32MBIT SPI/QUAD 24TBGA
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | SST26VF032BT-104V/TD | SST26VF032BT-104V/TD | SST26VF032BT-104V/TD |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Density | 32000 kbits | 32000 kbits | 32000 kbits |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |