Microchip Technology, Inc. Integrated Circuits (ICs) - Memory SST26VF032BT-104V/SM70SVAO

Description
Win Source Part Number: 1254561-SST26VF032BT -104V/SM70SVAO Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, SST26 SQI® Package: Tape & Reel (TR) Standard Package: 2,100 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIJ Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 1.5ms Memory Interface: SPI - Quad I/O Fake Threat In the Open Market: 48 pct. HTSUS: 8542.32.0071 Mfr: Microchip Technology Other Names: 150-SST26VF032BT-104 V/SM70SVAOTR Base Product Number: SST26VF032
Request a Quote Datasheet
Description
Win Source Part Number: 1254561-SST26VF032BT -104V/SM70SVAO Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, SST26 SQI® Package: Tape & Reel (TR) Standard Package: 2,100 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIJ Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 1.5ms Memory Interface: SPI - Quad I/O Fake Threat In the Open Market: 48 pct. HTSUS: 8542.32.0071 Mfr: Microchip Technology Other Names: 150-SST26VF032BT-104 V/SM70SVAOTR Base Product Number: SST26VF032
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254561-SST26VF032BT-104V/SM70SVAO - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254561-SST26VF032BT-104V/SM70SVAO
Integrated Circuits (ICs) - Memory 1254561-SST26VF032BT-104V/SM70SVAO
Win Source Part Number: 1254561-SST26VF032BT -104V/SM70SVAO Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, SST26 SQI® Package: Tape & Reel (TR) Standard Package: 2,100 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOIJ Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 1.5ms Memory Interface: SPI - Quad I/O Fake Threat In the Open Market: 48 pct. HTSUS: 8542.32.0071 Mfr: Microchip Technology Other Names: 150-SST26VF032BT-104 V/SM70SVAOTR Base Product Number: SST26VF032

Win Source Part Number: 1254561-SST26VF032BT-104V/SM70SVAO
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100, SST26 SQI®
Package: Tape & Reel (TR)
Standard Package: 2,100
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOIJ
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
Fake Threat In the Open Market: 48 pct.
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Other Names: 150-SST26VF032BT-104V/SM70SVAOTR
Base Product Number: SST26VF032

Buy Now Datasheet
Quad Memory IC and Storage Component - 774-SST26VF032BT-104V/SM70SVAO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-SST26VF032BT-104V/SM70SVAO
Quad Memory IC and Storage Component 774-SST26VF032BT-104V/SM70SVAO
IC FLASH 32MBIT SPI/QUAD 8SOIJ Product overview: SST26VF032BT-104V/SM 70SVAO from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF032BT-104 V/SM70SVAO can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT SPI/QUAD 8SOIJ Product overview: SST26VF032BT-104V/SM70SVAO from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF032BT-104V/SM70SVAO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-SOIJ

FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-SOIJ

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST26VF032BT-104V/SM70SVAO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST26VF032BT-104V/SM70SVAO
Integrated Circuits (ICs) - Memory - Memory SST26VF032BT-104V/SM70SVAO
IC FLASH 32MBIT SPI/QUAD 8SOIJ

IC FLASH 32MBIT SPI/QUAD 8SOIJ

Supplier's Site
IC FLASH 32MBIT SPI/QUAD 8SOIJ

IC FLASH 32MBIT SPI/QUAD 8SOIJ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1254561-SST26VF032BT-104V/SM70SVAO 774-SST26VF032BT-104V/SM70SVAO SST26VF032BT-104V/SM70SVAO SST26VF032BT-104V/SM70SVAO SST26VF032BT-104V/SM70SVAO
Product Name Integrated Circuits (ICs) - Memory Quad Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; FLASH Flash; Non-Volatile Flash; Flash
Cycle Time 1.50E6 ns 1.50E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Package Type SOIC SOIC; 8-SOIC (0.209\", 5.30mm Width)
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.3 3.6V; 2.7V ~ 3.6V -40degC ~ 105degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4023-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details