IC FLASH 32MBIT SPI/QUAD 8SOIJ Product overview: SST26VF032BT-104V/SM
Win Source Part Number: 973329-SST26VF032BT-
Category: Integrated Circuits (ICs)>Memory
Series: SST26 SQI®
Package: Tape & Reel (TR)
Standard Package: 2,100
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOIJ
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST26VF032
FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 8-SOIJ
IC FLASH 32MBIT SPI/QUAD 8SOIJ
IC FLASH 32MBIT SPI/QUAD 8SOIJ
FLASH Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-SOIJ
IC FLASH 32MBIT SPI/QUAD 8SOIJ
IC FLASH 32MBIT SPI/QUAD 8SOIJ
IC FLASH 32MBIT SPI/QUAD 8SOIJ
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SST26VF032BT-104V/SM | 973329-SST26VF032BT-104V/SM | 150-SST26VF032BT-104V/SMTR-ND | SST26VF032BT-104V/SM | SST26VF032BT-104V/SM | SST26VF032BT-104V/SM | SST26VF032BT-104V/SM |
| Product Name | Quad Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Endurance | 100000 Write/Erase Cycles | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | |
| Number of Words | 32000 to 8000 k |