Microchip Technology, Inc. Memory SST26VF032BT-104V/MF

Description
FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 8-WDFN (5x6)
Request a Quote Datasheet
Description
FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 8-WDFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST26VF032BT-104V/MF-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 8-WDFN (5x6)

FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 8-WDFN (5x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1254468-SST26VF032BT-104V/MF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254468-SST26VF032BT-104V/MF
Integrated Circuits (ICs) - Memory 1254468-SST26VF032BT-104V/MF
Win Source Part Number: 1254468-SST26VF032BT -104V/MF Category: Integrated Circuits (ICs)>Memory Series: SST26 SQI® Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WDFN (5x6) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 1.5ms Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST26VF032

Win Source Part Number: 1254468-SST26VF032BT-104V/MF
Category: Integrated Circuits (ICs)>Memory
Series: SST26 SQI®
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WDFN (5x6)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST26VF032

Buy Now Datasheet
Quad Memory IC and Storage Component - 774-SST26VF032BT-104V/MF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-SST26VF032BT-104V/MF
Quad Memory IC and Storage Component 774-SST26VF032BT-104V/MF
IC FLASH 32MBIT SPI/QUAD 8WDFN Product overview: SST26VF032BT-104V/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF032BT-104 V/MF can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT SPI/QUAD 8WDFN Product overview: SST26VF032BT-104V/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF032BT-104V/MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 32MBIT SPI/QUAD 8WDFN

IC FLASH 32MBIT SPI/QUAD 8WDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST26VF032BT-104V/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST26VF032BT-104V/MF
Integrated Circuits (ICs) - Memory - Memory SST26VF032BT-104V/MF
IC FLASH 32MBIT SPI/QUAD 8WDFN

IC FLASH 32MBIT SPI/QUAD 8WDFN

Supplier's Site
Memory - SST26VF032BT-104V/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-WDFN (5x6)

FLASH Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-WDFN (5x6)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST26VF032BT-104V/MF-ND 1254468-SST26VF032BT-104V/MF 774-SST26VF032BT-104V/MF SST26VF032BT-104V/MF SST26VF032BT-104V/MF SST26VF032BT-104V/MF
Product Name Memory Integrated Circuits (ICs) - Memory Quad Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Density 32000 kbits 32000 kbits 32000 kbits 32000 kbits 32000 kbits
Package Type 8-WDFN Exposed Pad 8-WDFN Exposed Pad
Supply Voltage 2.7V ~ 3.6V 2.7V ~ 3.6V -3.3V; 2.3 -40degC ~ 105degC (TA) 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Quad Memory IC and Storage Component - 774-S25FL064LABBHN023 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
View Details
4 suppliers
Memory IC and Storage Component - 736-DP8429TD-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - IS26KS256S-DPBLI00 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 96 ns
Density 256000 kbits
View Details