IC FLASH 32MBIT SPI/QUAD 24TBGA Product overview: SST26VF032BT-104I/TD
Win Source Part Number: 1254467-SST26VF032BT
Category: Integrated Circuits (ICs)>Memory
Series: SST26 SQI®
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 24-TBGA
Supplier Device Package: 24-TBGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST26VF032
FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 24-TBGA (6x8)
IC FLASH 32MBIT SPI/QUAD 24TBGA
IC FLASH 32MBIT SPI/QUAD 24TBGA
FLASH Memory IC 32Mbit SPI - Quad I/O 104 MHz 24-TBGA (6x8)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SST26VF032BT-104I/TD | 1254467-SST26VF032BT-104I/TD | SST26VF032BT-104I/TD-ND | SST26VF032BT-104I/TD | SST26VF032BT-104I/TD | SST26VF032BT-104I/TD |
| Product Name | Quad Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; Flash | Flash; FLASH | Flash; FLASH |
| Endurance | 100000 Write/Erase Cycles | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 4000 kbits | 32000 kbits | |
| Number of Words | 32000 to 8000 k |