Manufacturer: Microchip Technology
Win Source Part Number: 1102369-SST26VF032BT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 32Mb (4M x 8)
Family Name: SST26VF032B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIJ
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 104MHz
Alternative Parts (Cross-Reference): N25Q032A13ESEA0F; W25Q32BVSTIG; IS25LP032D-QBLE;
Introduction Date: February 02, 2005
ECCN: 3A991.b.1.a
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
32Mb 2.3V TO 3.6V SQI Flash Memory
32Mb 2.3V TO 3.6V SQI Flash Memory
32Mb 2.3V TO 3.6V SQI Flash Memory
FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 8-SOIJ
FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 8-SOIJ
FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 8-SOIJ
IC FLASH 32MBIT SPI/QUAD 8SOIJ Product overview: SST26VF032BT-104I/SM
IC FLASH 32MBIT SPI/QUAD 8SOIJ
FLASH Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-SOIJ
IC FLASH 32MBIT SPI/QUAD 8SOIJ
SOIC-8-208mil NOR FLASH ROHS
SERIAL FLASH, 32MBIT, 104MHZ, SOIJ-8; Flash Memory Type:Serial NOR; Memory Size:32Mbit; Flash Memory Configuration:4M x 8bit; IC Interface Type:SPI, SQI; Memory Case Style:SOIJ; No. of Pins:8Pins; Clock Frequency:104MHz RoHS Compliant: Yes
IC FLASH 32MBIT SPI/QUAD 8SOIJ
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1102369-SST26VF032BT-104I/SM | 1779838 | 1779838P | SST26VF032BT-104I/SMDKR-ND | 774-SST26VF032BT-104I/SM | SST26VF032BT-104I/SM | SST26VF032BT-104I/SM | SST26VF032BT-104I/SM | SST26VF032BT-104I/SM | 41AH8622 | SST26VF032BT-104I/SM |
| Product Name | Memory - Flash - SST26VF032BT-104I/SM | Flash Memory | Flash Memory | Memory | Quad Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory >> NOR FLASH | Serial Flash, 32Mbit, 104Mhz, Soij-8; Flash Memory Type Microchip | Memory |
| Memory Category | Flash; FLASH | Flash | Flash | Flash | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH | Flash | Flash | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||||
| Package Type | 8-SOIJ | SOIJ | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; 8-SOIC (0.209\", 5.30mm Width) | SOIC; 8-SOIC (0.209", 5.30mm Width) | SOIC | SOIJ | ||||
| Supply Voltage | 2.7 V ~ 3.6 V | 3.6 v, 2.3 v | 2.7V ~ 3.6V | -3.3V; 2.3 | Surface Mount | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V | ||||
| Pins | 8 | 8 | 8 | 8 |