Microchip Technology, Inc. Memory SST26VF032BT-104I/MF

Description
FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 8-WDFN (5x6)
Request a Quote Datasheet
Description
FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 8-WDFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST26VF032BT-104I/MFTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 8-WDFN (5x6)

FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 8-WDFN (5x6)

Buy Now Datasheet
Memory - SST26VF032BT-104I/MFCT-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 8-WDFN (5x6)

FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 8-WDFN (5x6)

Buy Now Datasheet
Memory - SST26VF032BT-104I/MFDKR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 8-WDFN (5x6)

FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 8-WDFN (5x6)

Buy Now Datasheet
Memory - Flash - SST26VF032BT-104I/MF - 804547-SST26VF032BT-104I/MF - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST26VF032BT-104I/MF
804547-SST26VF032BT-104I/MF
Memory - Flash - SST26VF032BT-104I/MF 804547-SST26VF032BT-104I/MF
Manufacturer: Microchip Technology Win Source Part Number: 804547-SST26VF032BT- 104I/MF Packaging: Reel Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Supplier Device Package: 8-WDFN (5x6) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Clock Frequency: 104MHz Write Cycle Time - Word, Page: 1.5ms Memory Interface: SPI - Quad I/O Manufacturer Package: 8-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V Part Number Series: SST26VF032

Manufacturer: Microchip Technology
Win Source Part Number: 804547-SST26VF032BT-104I/MF
Packaging: Reel
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8)
Supplier Device Package: 8-WDFN (5x6)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 104MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
Manufacturer Package: 8-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
Part Number Series: SST26VF032

Buy Now Datasheet
Quad Memory IC and Storage Component - 774-SST26VF032BT-104I/MF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-SST26VF032BT-104I/MF
Quad Memory IC and Storage Component 774-SST26VF032BT-104I/MF
IC FLASH 32MBIT SPI/QUAD 8WDFN Product overview: SST26VF032BT-104I/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF032BT-104 I/MF can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT SPI/QUAD 8WDFN Product overview: SST26VF032BT-104I/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF032BT-104I/MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 32MBIT SPI/QUAD 8WDFN

IC FLASH 32MBIT SPI/QUAD 8WDFN

Supplier's Site Datasheet
IC FLASH 32MBIT SPI/QUAD 8WDFN

IC FLASH 32MBIT SPI/QUAD 8WDFN

Supplier's Site Datasheet
Flash Memory, 32Mbit, 104Mhz, Wdfn-8; Flash Memory Type Microchip - 41AH8621 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 32Mbit, 104Mhz, Wdfn-8; Flash Memory Type Microchip
41AH8621
Flash Memory, 32Mbit, 104Mhz, Wdfn-8; Flash Memory Type Microchip 41AH8621
FLASH MEMORY, 32MBIT, 104MHZ, WDFN-8; Flash Memory Type:Serial NOR; Memory Size:32Mbit; Flash Memory Configuration:4M x 8bit; IC Interface Type:SPI; Memory Case Style:WDFN; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:- RoHS Compliant: Yes

FLASH MEMORY, 32MBIT, 104MHZ, WDFN-8; Flash Memory Type:Serial NOR; Memory Size:32Mbit; Flash Memory Configuration:4M x 8bit; IC Interface Type:SPI; Memory Case Style:WDFN; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - SST26VF032BT-104I/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-WDFN (5x6)

FLASH Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-WDFN (5x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST26VF032BT-104I/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST26VF032BT-104I/MF
Integrated Circuits (ICs) - Memory - Memory SST26VF032BT-104I/MF
IC FLASH 32MBIT SPI/QUAD 8WDFN

IC FLASH 32MBIT SPI/QUAD 8WDFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST26VF032BT-104I/MFTR-ND 804547-SST26VF032BT-104I/MF 774-SST26VF032BT-104I/MF SST26VF032BT-104I/MF SST26VF032BT-104I/MF 41AH8621 SST26VF032BT-104I/MF SST26VF032BT-104I/MF
Product Name Memory Memory - Flash - SST26VF032BT-104I/MF Quad Memory IC and Storage Component Memory Memory Flash Memory, 32Mbit, 104Mhz, Wdfn-8; Flash Memory Type Microchip Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; FLASH Flash; Flash Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 32000 kbits 32000 kbits 32000 kbits 32000 kbits 32000 kbits 32000 kbits 32000 kbits
Package Type 8-WDFN Exposed Pad 8-WDFN Exposed Pad WDFN 8-WDFN Exposed Pad
Supply Voltage 2.7V ~ 3.6V 2.7V ~ 3.6V -3.3V; 2.3 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Quad Memory IC and Storage Component - 774-S25FL064LABBHB023 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
View Details
5 suppliers
Memory - SRAM - 71256SA12Y - 857053-71256SA12Y - Win Source Electronics
Specs
Memory Category SRAM Chip
View Details
2 suppliers