IC FLASH 32MBIT SPI/QUAD 8SOIJ Product overview: SST26VF032BEUI-104I/
Win Source Part Number: 1254435-SST26VF032BE
Category: Integrated Circuits (ICs)>Memory
Series: SST26 SQI®
Package: Tube
Standard Package: 90
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOIJ
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST26VF032
Microchip, SST26VF032BEUI-104I/
Microchip, SST26VF032BEUI-104I/
Microchip, SST26VF032BEUI-104I/
FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 8-SOIJ
FLASH Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-SOIJ
IC FLASH 32MBIT SPI/QUAD 8SOIJ
32MB 2.3V TO 3.6V SQI FLASH MEMORY W/EUI 8 SOIJ .208IN TUBE ROHS COMPLIANT: YES
FLASH MEMORY, 32MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES
IC FLASH 32MBIT SPI/QUAD 8SOIJ
IC FLASH 32MBIT SPI/QUAD 8SOIJ
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SST26VF032BEUI-104I/SM | 1254435-SST26VF032BEUI-104I/SM | 1935560 | 1935559 | SST26VF032BEUI-104I/SM-ND | SST26VF032BEUI-104I/SM | SST26VF032BEUI-104I/SM | 23AH3611 | SST26VF032BEUI-104I/SM | SST26VF032BEUI-104I/SM |
| Product Name | Quad Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Flash Memory | Flash Memory | Memory | Memory | Memory | 32Mb 2.3V To 3.6V Sqi Flash Memory W/eui 8 Soij .208In Tube Rohs Compliant Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash | Flash | Flash; FLASH | Flash; Flash | Flash | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 8 ns | |||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Density | 32000 kbits | 256000 kbits | 256000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | ||
| Number of Words | 32000 to 8000 k |