Microchip Technology, Inc. Quad Memory IC and Storage Component SST26VF032BAT-104I/MF

Description
IC FLASH 32MBIT SPI/QUAD 8WDFN Product overview: SST26VF032BAT-104I/M F from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF032BAT-10 4I/MF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 32MBIT SPI/QUAD 8WDFN Product overview: SST26VF032BAT-104I/M F from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF032BAT-10 4I/MF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Memory IC and Storage Component - 774-SST26VF032BAT-104I/MF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-SST26VF032BAT-104I/MF
Quad Memory IC and Storage Component 774-SST26VF032BAT-104I/MF
IC FLASH 32MBIT SPI/QUAD 8WDFN Product overview: SST26VF032BAT-104I/M F from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF032BAT-10 4I/MF can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT SPI/QUAD 8WDFN Product overview: SST26VF032BAT-104I/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF032BAT-104I/MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST26VF032BAT-104I/MF-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 8-WDFN (5x6)

FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 8-WDFN (5x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1254465-SST26VF032BAT-104I/MF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254465-SST26VF032BAT-104I/MF
Integrated Circuits (ICs) - Memory 1254465-SST26VF032BAT-104I/MF
Win Source Part Number: 1254465-SST26VF032BA T-104I/MF Category: Integrated Circuits (ICs)>Memory Series: SST26 SQI® Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WDFN (5x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 1.5ms Memory Interface: SPI - Quad I/O ECCN: 3A991B1A Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST26VF032

Win Source Part Number: 1254465-SST26VF032BAT-104I/MF
Category: Integrated Circuits (ICs)>Memory
Series: SST26 SQI®
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WDFN (5x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST26VF032

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST26VF032BAT-104I/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST26VF032BAT-104I/MF
Integrated Circuits (ICs) - Memory - Memory SST26VF032BAT-104I/MF
IC FLASH 32MBIT SPI/QUAD 8WDFN

IC FLASH 32MBIT SPI/QUAD 8WDFN

Supplier's Site
IC FLASH 32MBIT SPI/QUAD 8WDFN

IC FLASH 32MBIT SPI/QUAD 8WDFN

Supplier's Site Datasheet
FLASH Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-WDFN (5x6)

FLASH Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-WDFN (5x6)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-SST26VF032BAT-104I/MF SST26VF032BAT-104I/MF-ND 1254465-SST26VF032BAT-104I/MF SST26VF032BAT-104I/MF SST26VF032BAT-104I/MF SST26VF032BAT-104I/MF
Product Name Quad Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Endurance 100000 Write/Erase Cycles
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 32000 kbits 32000 kbits 32000 kbits 32000 kbits 32000 kbits
Number of Words 32000 to 8000 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - 448-S25FL127SABBHM700XQLA1-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 128000 kbits
View Details