IC FLASH 32MBIT SPI/QUAD 8SOIJ Product overview: SST26VF032BA-104I/SM
Manufacturer: Microchip Technology
Win Source Part Number: 897774-SST26VF032BA-
Series: SST26 SQI®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 8-SOIJ
Package: 8-SOIC (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: SST26VF032
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIJ
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 8-SOIJ
IC FLASH 32MBIT SPI/QUAD 8SOIJ
FLASH Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-SOIJ
IC FLASH 32MBIT SPI/QUAD 8SOIJ
IC FLASH 32MBIT SPI/QUAD 8SOIJ
SQI FLASH, 32MBIT, 104MHZ, SOIJ-8; Flash Memory Type:Serial NOR; Memory Size:32Mbit; Flash Memory Configuration:-; IC Interface Type:SPI, SDI, SQI; Memory Case Style:SOIJ; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SST26VF032BA-104I/SM | 8696185 | 8696185P | 897774-SST26VF032BA-104I/SM | SST26VF032BA-104I/SM-ND | SST26VF032BA-104I/SM | SST26VF032BA-104I/SM | SST26VF032BA-104I/SM | SST26VF032BA-104I/SM | 53X3515 |
| Product Name | Quad Memory IC and Storage Component | Flash Memory | Flash Memory | Memory - Flash - SST26VF032BA-104I/SM | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Sqi Flash, 32Mbit, 104Mhz, Soij-8; Flash Memory Type Microchip |
| Memory Category | Flash | Flash | Flash | Flash | Flash | Flash; FLASH | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | Flash |
| Endurance | 100000 Write/Erase Cycles | |||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Density | 32000 kbits | 256000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | ||
| Number of Words | 32000 to 8000 k |