Win Source Part Number: 1254556-SST26VF032B-
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100, SST26 SQI®
Package: Tube
Standard Package: 90
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOIJ
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
Fake Threat In the Open Market: 59 pct.
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Other Names: 150-SST26VF032B-104V
Base Product Number: SST26VF032
IC FLASH 32MBIT SPI/QUAD 8SOIJ Product overview: SST26VF032B-104V/SM7
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-SOIJ
IC FLASH 32MBIT SPI/QUAD 8SOIJ
IC FLASH 32MBIT SPI/QUAD 8SOIJ
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1254556-SST26VF032B-104V/SM70SVAO | 774-SST26VF032B-104V/SM70SVAO | SST26VF032B-104V/SM70SVAO | SST26VF032B-104V/SM70SVAO | SST26VF032B-104V/SM70SVAO |
| Product Name | Integrated Circuits (ICs) - Memory | Quad Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Cycle Time | 1.50E6 ns | 1.50E6 ns | 1.50E6 ns | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | SOIC | SOIC; Tube | SOIC; 8-SOIC (0.209\", 5.30mm Width) |