Microchip Technology, Inc. Memory - Flash - SST26VF032B-104I/SM SST26VF032B-104I/SM

Description
Manufacturer: Microchip Technology Win Source Part Number: 090071-SST26VF032B-1 04I/SM Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 32Mb (4M x 8) Family Name: SST26VF032B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIJ Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 104MHz Alternative Parts (Cross-Reference): M25PX32STVMW6EBA; M25PX32-VMW6TA; M25PX32SVMW6TA; ECCN: 3A991.b.1.a Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 090071-SST26VF032B-1 04I/SM Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 32Mb (4M x 8) Family Name: SST26VF032B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIJ Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 104MHz Alternative Parts (Cross-Reference): M25PX32STVMW6EBA; M25PX32-VMW6TA; M25PX32SVMW6TA; ECCN: 3A991.b.1.a Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST26VF032B-104I/SM - 090071-SST26VF032B-104I/SM - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST26VF032B-104I/SM
090071-SST26VF032B-104I/SM
Memory - Flash - SST26VF032B-104I/SM 090071-SST26VF032B-104I/SM
Manufacturer: Microchip Technology Win Source Part Number: 090071-SST26VF032B-1 04I/SM Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 32Mb (4M x 8) Family Name: SST26VF032B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIJ Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 104MHz Alternative Parts (Cross-Reference): M25PX32STVMW6EBA; M25PX32-VMW6TA; M25PX32SVMW6TA; ECCN: 3A991.b.1.a Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 090071-SST26VF032B-104I/SM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 32Mb (4M x 8)
Family Name: SST26VF032B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIJ
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 104MHz
Alternative Parts (Cross-Reference): M25PX32STVMW6EBA; M25PX32-VMW6TA; M25PX32SVMW6TA;
ECCN: 3A991.b.1.a
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Flash Memory - 8696173P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
8696173P
Flash Memory 8696173P
Flash Memory SQI 32Mbit 3.0V 8-Pin SOIJ

Flash Memory SQI 32Mbit 3.0V 8-Pin SOIJ

Supplier's Site
Flash Memory - 8696173 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
8696173
Flash Memory 8696173
Flash Memory SQI 32Mbit 3.0V 8-Pin SOIJ

Flash Memory SQI 32Mbit 3.0V 8-Pin SOIJ

Supplier's Site
Flash Memory - 1654188 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1654188
Flash Memory 1654188
Flash Memory SQI 32Mbit 3.0V 8-Pin SOIJ

Flash Memory SQI 32Mbit 3.0V 8-Pin SOIJ

Supplier's Site
Quad Memory IC and Storage Component - 774-SST26VF032B-104I/SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-SST26VF032B-104I/SM
Quad Memory IC and Storage Component 774-SST26VF032B-104I/SM
IC FLASH 32MBIT SPI/QUAD 8SOIJ Product overview: SST26VF032B-104I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF032B-104I /SM can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT SPI/QUAD 8SOIJ Product overview: SST26VF032B-104I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF032B-104I/SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST26VF032B-104I/SM-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 8-SOIJ

FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 8-SOIJ

Buy Now Datasheet
Memory - SST26VF032B-104I/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-SOIJ

FLASH Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-SOIJ

Buy Now Datasheet
IC FLASH 32MBIT SPI/QUAD 8SOIJ

IC FLASH 32MBIT SPI/QUAD 8SOIJ

Supplier's Site Datasheet
IC FLASH 32MBIT SPI/QUAD 8SOIJ

IC FLASH 32MBIT SPI/QUAD 8SOIJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST26VF032B-104I/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST26VF032B-104I/SM
Integrated Circuits (ICs) - Memory - Memory SST26VF032B-104I/SM
IC FLASH 32MBIT SPI/QUAD 8SOIJ

IC FLASH 32MBIT SPI/QUAD 8SOIJ

Supplier's Site
Sqi Flash, 32Mbit, 104Mhz, Soij-8; Flash Memory Type Microchip - 53X3512 - Newark, An Avnet Company
Chicago, IL, United States
Sqi Flash, 32Mbit, 104Mhz, Soij-8; Flash Memory Type Microchip
53X3512
Sqi Flash, 32Mbit, 104Mhz, Soij-8; Flash Memory Type Microchip 53X3512
SQI FLASH, 32MBIT, 104MHZ, SOIJ-8; Flash Memory Type:Serial NOR; Memory Size:32Mbit; Flash Memory Configuration:-; IC Interface Type:SPI, SDI, SQI; Memory Case Style:SOIJ; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:- RoHS Compliant: Yes

SQI FLASH, 32MBIT, 104MHZ, SOIJ-8; Flash Memory Type:Serial NOR; Memory Size:32Mbit; Flash Memory Configuration:-; IC Interface Type:SPI, SDI, SQI; Memory Case Style:SOIJ; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 090071-SST26VF032B-104I/SM 8696173P 8696173 774-SST26VF032B-104I/SM SST26VF032B-104I/SM-ND SST26VF032B-104I/SM SST26VF032B-104I/SM SST26VF032B-104I/SM SST26VF032B-104I/SM 53X3512
Product Name Memory - Flash - SST26VF032B-104I/SM Flash Memory Flash Memory Quad Memory IC and Storage Component Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Sqi Flash, 32Mbit, 104Mhz, Soij-8; Flash Memory Type Microchip
Memory Category Flash; FLASH Flash Flash Flash Flash Flash; FLASH Flash; FLASH Flash; Flash Flash; Non-Volatile Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-SOIJ SOIJ SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC; 8-SOIC (0.209", 5.30mm Width) SOIJ
Supply Voltage 2.7 V ~ 3.6 V 3.6 v, 2.7 v -3.3V; 2.3 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V Surface Mount
Density 256000 kbits 32000 kbits 32000 kbits 32000 kbits 32000 kbits 32000 kbits 32000 kbits 32000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory - IS25WQ040-JULE-TR - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 4000 kbits
View Details
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Integrated Circuits (ICs) - Memory - Memory - 27C512AE200/883C - Acme Chip Technology Co., Limited
Specs
Memory Category EPROM; Non-Volatile
Density 512 kbits
Package Type 200 ns
View Details
2 suppliers