Microchip Technology, Inc. Memory SST26VF032B-104I/MF

Description
FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 8-WDFN (5x6)
Request a Quote Datasheet
Description
FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 8-WDFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST26VF032B-104I/MF-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 8-WDFN (5x6)

FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 8-WDFN (5x6)

Buy Now Datasheet
Flash Memory - 8696182P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
8696182P
Flash Memory 8696182P
Flash Memory SQI 32Mbit 3.0V 8-Pin WDFN

Flash Memory SQI 32Mbit 3.0V 8-Pin WDFN

Supplier's Site
Flash Memory - 8696182 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
8696182
Flash Memory 8696182
Flash Memory SQI 32Mbit 3.0V 8-Pin WDFN

Flash Memory SQI 32Mbit 3.0V 8-Pin WDFN

Supplier's Site
Flash Memory - 1597516 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1597516
Flash Memory 1597516
Flash Memory SQI 32Mbit 3.0V 8-Pin WDFN

Flash Memory SQI 32Mbit 3.0V 8-Pin WDFN

Supplier's Site
Memory - Flash - SST26VF032B-104I/MF - 1102367-SST26VF032B-104I/MF - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST26VF032B-104I/MF
1102367-SST26VF032B-104I/MF
Memory - Flash - SST26VF032B-104I/MF 1102367-SST26VF032B-104I/MF
Manufacturer: Microchip Technology Win Source Part Number: 1102367-SST26VF032B- 104I/MF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 32Mb (4M x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-WDFN (5x6) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 104MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1102367-SST26VF032B-104I/MF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 32Mb (4M x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WDFN (5x6)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 104MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Quad Memory IC and Storage Component - 774-SST26VF032B-104I/MF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-SST26VF032B-104I/MF
Quad Memory IC and Storage Component 774-SST26VF032B-104I/MF
IC FLASH 32MBIT SPI/QUAD 8WDFN Product overview: SST26VF032B-104I/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF032B-104I /MF can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT SPI/QUAD 8WDFN Product overview: SST26VF032B-104I/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF032B-104I/MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST26VF032B-104I/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-WDFN (5x6)

FLASH Memory IC 32Mbit SPI - Quad I/O 104 MHz 8-WDFN (5x6)

Buy Now Datasheet
IC FLASH 32MBIT SPI/QUAD 8WDFN

IC FLASH 32MBIT SPI/QUAD 8WDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST26VF032B-104I/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST26VF032B-104I/MF
Integrated Circuits (ICs) - Memory - Memory SST26VF032B-104I/MF
IC FLASH 32MBIT SPI/QUAD 8WDFN

IC FLASH 32MBIT SPI/QUAD 8WDFN

Supplier's Site
IC FLASH 32MBIT SPI/QUAD 8WDFN

IC FLASH 32MBIT SPI/QUAD 8WDFN

Supplier's Site Datasheet
Sqi Flash, 32Mbit, 104Mhz, Wdfn-8; Flash Memory Type Microchip - 53X3511 - Newark, An Avnet Company
Chicago, IL, United States
Sqi Flash, 32Mbit, 104Mhz, Wdfn-8; Flash Memory Type Microchip
53X3511
Sqi Flash, 32Mbit, 104Mhz, Wdfn-8; Flash Memory Type Microchip 53X3511
SQI FLASH, 32MBIT, 104MHZ, WDFN-8; Flash Memory Type:Serial NOR; Memory Size:32Mbit; Flash Memory Configuration:-; IC Interface Type:SPI, SDI, SQI; Memory Case Style:WDFN; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:- RoHS Compliant: Yes

SQI FLASH, 32MBIT, 104MHZ, WDFN-8; Flash Memory Type:Serial NOR; Memory Size:32Mbit; Flash Memory Configuration:-; IC Interface Type:SPI, SDI, SQI; Memory Case Style:WDFN; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST26VF032B-104I/MF-ND 8696182P 8696182 1102367-SST26VF032B-104I/MF 774-SST26VF032B-104I/MF SST26VF032B-104I/MF SST26VF032B-104I/MF SST26VF032B-104I/MF SST26VF032B-104I/MF 53X3511
Product Name Memory Flash Memory Flash Memory Memory - Flash - SST26VF032B-104I/MF Quad Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Sqi Flash, 32Mbit, 104Mhz, Wdfn-8; Flash Memory Type Microchip
Memory Category Flash Flash Flash Flash; FLASH Flash Flash; FLASH Flash; Flash Flash; Non-Volatile Flash; FLASH Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 32000 kbits 256000 kbits 32000 kbits 32000 kbits 32000 kbits 32000 kbits 32000 kbits 32000 kbits
Package Type 8-WDFN Exposed Pad WDFN 8-WDFN (5x6) 8-WDFN Exposed Pad 8-WDFN Exposed Pad WDFN
Supply Voltage 2.7V ~ 3.6V 3.6 v, 2.7 v 2.7 V ~ 3.6 V -3.3V; 2.3 3.6V; 2.7V ~ 3.6V 8-WDFN Exposed Pad 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8869002LA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 120 ns
Density 4 kbits
View Details
Memory - EPROM - HPA01220DBZR - 920578-HPA01220DBZR - Win Source Electronics
Specs
Memory Category EPROM
View Details
5 suppliers
Memory - 16-3636-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers