Win Source Part Number: 1254409-SST26VF032A-
Category: Integrated Circuits (ICs)>Memory
Series: SST26 SQI®
Package: Tube
Standard Package: 98
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WSON (6x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 80 MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
ECCN: 3A991B1A
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: SST26VF032
Product Status: Obsolete
IC FLASH 32MBIT SPI/QUAD 8WSON / FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 80 MHz 8-WSON (6x5) Product overview: SST26VF032A-80-5I-QA
FLASH Memory IC 32Mbit SPI - Quad I/O 80 MHz 8-WSON (6x5)
IC FLASH 32MBIT SPI/QUAD 8WSON
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1254409-SST26VF032A-80-5I-QAE | 774-SST26VF032A-80-5I-QAE | SST26VF032A-80-5I-QAE | SST26VF032A-80-5I-QAE |
| Product Name | Integrated Circuits (ICs) - Memory | Quad 32Mb 80 MHz Memory IC and Storage Component | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Cycle Time | 1.50E6 ns | 1.50E6 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |