Microchip Technology, Inc. Memory - Flash - SST26VF032-80-5I-S2AE SST26VF032-80-5I-S2AE

Description
Manufacturer: Microchip Technology Win Source Part Number: 1102366-SST26VF032-8 0-5I-S2AE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 32Mb (4M x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 80MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1102366-SST26VF032-8 0-5I-S2AE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 32Mb (4M x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 80MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST26VF032-80-5I-S2AE - 1102366-SST26VF032-80-5I-S2AE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST26VF032-80-5I-S2AE
1102366-SST26VF032-80-5I-S2AE
Memory - Flash - SST26VF032-80-5I-S2AE 1102366-SST26VF032-80-5I-S2AE
Manufacturer: Microchip Technology Win Source Part Number: 1102366-SST26VF032-8 0-5I-S2AE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 32Mb (4M x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 80MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1102366-SST26VF032-80-5I-S2AE
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 32Mb (4M x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 80MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - SST26VF032-80-5I-S2AE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 80MHz 8-SOIC

FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 80MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad Memory IC and Storage Component
774-SST26VF032-80-5I-S2AE
Quad Memory IC and Storage Component 774-SST26VF032-80-5I-S2AE
IC FLASH 32MBIT SPI/QUAD 8SOIC Product overview: SST26VF032-80-5I-S2A E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF032-80-5I -S2AE can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT SPI/QUAD 8SOIC Product overview: SST26VF032-80-5I-S2AE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF032-80-5I-S2AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST26VF032-80-5I-S2AE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST26VF032-80-5I-S2AE
Integrated Circuits (ICs) - Memory - Memory SST26VF032-80-5I-S2AE
IC FLASH 32MBIT SPI/QUAD 8SOIC

IC FLASH 32MBIT SPI/QUAD 8SOIC

Supplier's Site
FLASH Memory IC 32Mbit SPI - Quad I/O 80 MHz 8-SOIC

FLASH Memory IC 32Mbit SPI - Quad I/O 80 MHz 8-SOIC

Buy Now Datasheet
IC FLASH 32MBIT SPI/QUAD 8SOIC

IC FLASH 32MBIT SPI/QUAD 8SOIC

Supplier's Site Datasheet
IC FLASH 32MBIT SPI/QUAD 8SOIC

IC FLASH 32MBIT SPI/QUAD 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1102366-SST26VF032-80-5I-S2AE SST26VF032-80-5I-S2AE-ND 774-SST26VF032-80-5I-S2AE SST26VF032-80-5I-S2AE SST26VF032-80-5I-S2AE SST26VF032-80-5I-S2AE SST26VF032-80-5I-S2AE
Product Name Memory - Flash - SST26VF032-80-5I-S2AE Memory Quad Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Flash; FLASH Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; FLASH Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; Tube SOIC SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC; 8-SOIC (0.209", 5.30mm Width)
Supply Voltage 2.7 V ~ 3.6 V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V -40degC ~ 85degC (TA) 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Memory - Memory - 54F189DC - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Cycle Time 15.5 ns
Density 0 kbits
View Details
2 suppliers
Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details