Microchip Technology, Inc. Memory - Flash - SST26VF032-80-5I-QAE SST26VF032-80-5I-QAE

Description
Manufacturer: Microchip Technology Win Source Part Number: 935117-SST26VF032-80 -5I-QAE Series: SST26 SQI® Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 80 MHz 8-WSON (6x5) Package: Tube Package: 8-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: SST26VF032 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (6x5) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 98 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 935117-SST26VF032-80 -5I-QAE Series: SST26 SQI® Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 80 MHz 8-WSON (6x5) Package: Tube Package: 8-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: SST26VF032 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (6x5) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 98 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST26VF032-80-5I-QAE - 935117-SST26VF032-80-5I-QAE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST26VF032-80-5I-QAE
935117-SST26VF032-80-5I-QAE
Memory - Flash - SST26VF032-80-5I-QAE 935117-SST26VF032-80-5I-QAE
Manufacturer: Microchip Technology Win Source Part Number: 935117-SST26VF032-80 -5I-QAE Series: SST26 SQI® Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 80 MHz 8-WSON (6x5) Package: Tube Package: 8-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: SST26VF032 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (6x5) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 98 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 935117-SST26VF032-80-5I-QAE
Series: SST26 SQI®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 80 MHz 8-WSON (6x5)
Package: Tube
Package: 8-WDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SST26VF032
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (6x5)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 98
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Quad Memory IC and Storage Component - 774-SST26VF032-80-5I-QAE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-SST26VF032-80-5I-QAE
Quad Memory IC and Storage Component 774-SST26VF032-80-5I-QAE
IC FLASH 32MBIT SPI/QUAD 8WSON Product overview: SST26VF032-80-5I-QAE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF032-80-5I -QAE can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT SPI/QUAD 8WSON Product overview: SST26VF032-80-5I-QAE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF032-80-5I-QAE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST26VF032-80-5I-QAE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 80MHz 8-WSON (6x5)

FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 80MHz 8-WSON (6x5)

Buy Now Datasheet
Memory - SST26VF032-80-5I-QAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 32Mbit SPI - Quad I/O 80 MHz 8-WSON (6x5)

FLASH Memory IC 32Mbit SPI - Quad I/O 80 MHz 8-WSON (6x5)

Buy Now Datasheet
IC FLASH 32MBIT SPI/QUAD 8WSON

IC FLASH 32MBIT SPI/QUAD 8WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST26VF032-80-5I-QAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST26VF032-80-5I-QAE
Integrated Circuits (ICs) - Memory - Memory SST26VF032-80-5I-QAE
IC FLASH 32MBIT SPI/QUAD 8WSON

IC FLASH 32MBIT SPI/QUAD 8WSON

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 935117-SST26VF032-80-5I-QAE 774-SST26VF032-80-5I-QAE SST26VF032-80-5I-QAE-ND SST26VF032-80-5I-QAE SST26VF032-80-5I-QAE SST26VF032-80-5I-QAE
Product Name Memory - Flash - SST26VF032-80-5I-QAE Quad Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-WSON (6x5) Tube 8-WDFN Exposed Pad 8-WDFN Exposed Pad
Cycle Time 1.50E6 ns 1.50E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - Controllers - DP8421AVX-20 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
View Details
2 suppliers
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 2.8V ~ 3.465V
View Details
Memory - CAT28F020H-90 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 90 ns
Density 2000 kbits
View Details