IC FLASH 16MBIT SPI/QUAD 8SOIC Product overview: SST26VF016BT-80E/SN7
IC FLASH 16MBIT SPI/QUAD 8SOIC
FLASH Memory IC 16Mbit SPI - Quad I/O 80 MHz 8-SOIC
IC FLASH 16MBIT SPI/QUAD 8SOIC
IC FLASH 16MBIT SPI/QUAD 8SOIC
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SST26VF016BT-80E/SN70SVAO | SST26VF016BT-80E/SN70SVAO | SST26VF016BT-80E/SN70SVAO | SST26VF016BT-80E/SN70SVAO | SST26VF016BT-80E/SN70SVAO |
| Product Name | Quad Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; FLASH | Flash; Non-Volatile |
| Cycle Time | 1.50E6 ns | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; Tape & Reel (TR) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) |