FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 80MHz 8-SOIC
FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 80MHz 8-SOIC
FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 80MHz 8-SOIC
Win Source Part Number: 1254497-SST26VF016BT
Category: Integrated Circuits (ICs)>Memory
Series: SST26 SQI®
Package: Tape & Reel
Standard Package: 3,300
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8)
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: FLASH
Clock Frequency: 80 MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Other Names: SST26VF016BT-80E/SNC
Base Product Number: SST26VF016
IC FLASH 16MBIT SPI/QUAD 8SOIC Product overview: SST26VF016BT-80E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF016BT-80E
FLASH Memory IC 16Mbit SPI - Quad I/O 80 MHz 8-SOIC
IC FLASH 16MBIT SPI/QUAD 8SOIC
IC FLASH 16MBIT SPI/QUAD 8SOIC
FLASH, 16MBIT, -40 TO 125DEG C; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:2M x 8bit; IC Interface Type:SPI, SQI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:80MHz; Access Time:- RoHS Compliant: Yes
IC FLASH 16MBIT SPI/QUAD 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | SST26VF016BT-80E/SNTR-ND | 1254497-SST26VF016BT-80E/SN | 774-SST26VF016BT-80E/SN | SST26VF016BT-80E/SN | SST26VF016BT-80E/SN | SST26VF016BT-80E/SN | 23AH3610 | SST26VF016BT-80E/SN |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Quad Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Flash, 16Mbit, -40 To 125Deg C; Flash Memory Type Microchip | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH | Flash | Flash; Flash |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC | |||
| Supply Voltage | 2.3V ~ 3.6V | 2.3V ~ 3.6V | -3.3V; 2.3 | 3.6V; 2.3V ~ 3.6V | Surface Mount | 2.3V ~ 3.6V |