The SST26VF016BT-80E/SM is a 16 Mbit Serial Quad I/O (SQI) Flash Memory device from Quarktwin Technology Ltd. It operates at a voltage range of 2.3V to 3.6V and supports single voltage read and write operations. The device features a high-speed clock frequency of up to 80 MHz, making it suitable for applications requiring fast data access. It includes various burst modes, allowing for continuous linear burst operations with configurable lengths of 8, 16, 32, or 64 bytes. This memory device offers superior reliability with an endurance of 100,000 cycles and a data retention period exceeding 100 years. It has low power consumption, with an active read current of 15 mA and a standby current of just 15 µA. The erase times are efficient, with sector/block erase taking approximately 18 ms and chip erase around 35 ms. The SST26VF016BT-80E/SM supports flexible erase capabilities with uniform 4 KByte sectors and various overlay block sizes. It also features write-suspend functionality, software reset mode, and individual block write protection. The device is qualified for industrial applications with a temperature range of -40°C to +105°C and is available in multiple package options, including 8-lead SOIJ and SOIC. All devices are RoHS compliant, making them suitable for environmentally conscious designs.
FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 80MHz 8-SOIJ
FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 80MHz 8-SOIJ
FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 80MHz 8-SOIJ
IC FLASH 16MBIT SPI/QUAD 8SOIJ Product overview: SST26VF016BT-80E/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26VF016BT-80E
Win Source Part Number: 1254496-SST26VF016BT
Category: Integrated Circuits (ICs)>Memory
Series: SST26 SQI®
Package: Tape & Reel
Standard Package: 2,100
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8)
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOIJ
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: FLASH
Clock Frequency: 80 MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Other Names: SST26VF016BT-80E/SMD
Base Product Number: SST26VF016
IC FLASH 16MBIT SPI/QUAD 8SOIJ
FLASH Memory IC 16Mbit SPI - Quad I/O 80 MHz 8-SOIJ
FLASH, 16MBIT, -40 TO 125DEG C; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:2M x 8bit; IC Interface Type:SPI, SQI; Memory Case Style:SOIJ; No. of Pins:8Pins; Clock Frequency:80MHz; Access Time:- RoHS Compliant: Yes
IC FLASH 16MBIT SPI/QUAD 8SOIJ
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | SST26VF016BT-80E/SMCT-ND | 774-SST26VF016BT-80E/SM | 1254496-SST26VF016BT-80E/SM | SST26VF016BT-80E/SM | SST26VF016BT-80E/SM | 23AH3609 | SST26VF016BT-80E/SM |
| Product Name | Memory | Quad Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Flash, 16Mbit, -40 To 125Deg C; Flash Memory Type Microchip | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash | Flash; Flash |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | |
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC | SOIC; 8-SOIC (0.209\", 5.30mm Width) | SOIJ | |||
| Supply Voltage | 2.3V ~ 3.6V | -3.3V; 2.3 | 2.3V ~ 3.6V | Surface Mount | 3.6V; 2.3V ~ 3.6V |