Manufacturer: Microchip Technology
Win Source Part Number: 852908-SST26VF016BT-
Series: SST26 SQI®
Features: Memory IC 104 MHz
Package: Reel - TR
Family Name: SST26VF016
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: SST26VF016BT-104I/SN
FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-SOIC
FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-SOIC
FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-SOIC
IC FLASH 16MBIT SPI/QUAD 8SOIC Product overview: SST26VF016BT-104I/SN
IC FLASH 16MBIT SPI/QUAD 8SOIC
IC FLASH 16MBIT SPI/QUAD 8SOIC
FLASH Memory IC 16Mbit SPI - Quad I/O 104 MHz 8-SOIC
IC FLASH 16MBIT SPI/QUAD 8SOIC
FLASH MEMORY, 16MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:2M x 8bit; IC Interface Type:SPI, SQI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:104MHz; Access RoHS Compliant: Yes
FLASH MEMORY, 16MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:2M x 8bit; IC Interface Type:SPI; Memory Case Style:NSOIC; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 852908-SST26VF016BT-104I/SN | SST26VF016BT-104I/SNTR-ND | 774-SST26VF016BT-104I/SN | SST26VF016BT-104I/SN | SST26VF016BT-104I/SN | SST26VF016BT-104I/SN | SST26VF016BT-104I/SN | 72AC6676 | 41AH8620 |
| Product Name | Memory - Flash - SST26VF016BT-104I/SN | Memory | Quad Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type Microchip | Flash Memory, 16Mbit, -40 To 85Deg C; Flash Memory Type Microchip |
| Memory Category | Flash | Flash | Flash | Flash; FLASH | Flash; Flash | Flash; FLASH | Flash; Non-Volatile | Flash | Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | NSOIC | ||||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 2.7 | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | Surface Mount |